Texas Instruments MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2403IRHB32T

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2403IRHB32T - Texas Instruments
Dallas, TX, United States
MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2403IRHB32T
MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2403IRHB32T
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB QFN Embedded Microcontroller MCU
685-MSP430G2403IRHB32T
16-bit 16MHz 8KB QFN Embedded Microcontroller MCU 685-MSP430G2403IRHB32T
16MHz 16-bit MCU, 8KB Flash, 512B SRAM, UART/SPI/I2C, QFN Product overview: MSP430G2403IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2403IRHB3 2T can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB Flash, 512B SRAM, UART/SPI/I2C, QFN Product overview: MSP430G2403IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2403IRHB32T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-32173-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32173-2-ND
Microcontrollers 296-32173-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-32173-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32173-1-ND
Microcontrollers 296-32173-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
 - MSP430G2403IRHB32T - Rochester Electronics
Newburyport, MA, United States
MSP430G2403 - Mixed Signal Microcontroller

MSP430G2403 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2403IRHB32T - 129277-MSP430G2403IRHB32T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2403IRHB32T
129277-MSP430G2403IRHB32T
Embedded - Embedded - Microcontrollers - MSP430G2403IRHB32T 129277-MSP430G2403IRHB32T
Manufacturer: Texas Instruments Win Source Part Number: 129277-MSP430G2403IR HB32T Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129277-MSP430G2403IRHB32T
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2403IRHB32T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2403IRHB32T
Embedded - Microcontrollers MSP430G2403IRHB32T
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2403IRHB32T
16-bit Microcontrollers - MCU MSP430G2403IRHB32T
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2403IRHB32T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2403IRHB32T
Microcontrollers MSP430G2403IRHB32T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2403IRHB32T 685-MSP430G2403IRHB32T 296-32173-2-ND MSP430G2403IRHB32T 129277-MSP430G2403IRHB32T MSP430G2403IRHB32T MSP430G2403IRHB32T MSP430G2403IRHB32T
Product Name MSP430G2403 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 16-bit 16MHz 8KB QFN Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2403IRHB32T Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.5000 KB 0.5120 KB 0.5120 KB 8 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers