Texas Instruments MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2312IPW14R

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2312IPW14R is a 14-pin TSSOP packaged microcontroller from the MSP430G2x12 series, featuring 4 kB of Flash memory, 128 bytes of RAM, a 16-bit RISC CPU, one 16-bit Timer_A with three capture/compare registers, a universal serial interface supporting SPI and I2C, and up to 16 capacitive-touch-enabled I/O pins. It operates from 1.8 V to 3.6 V, consumes 220 µA at 1 MHz and 2.2 V in active mode, and supports five low-power modes with standby current of 0.5 µA. Wake-up from standby is under 1 µs. The device includes a brownout detector, on-chip emulation logic with Spy-Bi-Wire interface, and operates over the -40 °C to 85 °C temperature range.

Datasheet Summary
Powered by GS/AI

The MSP430G2312IPW14R is a 14-pin TSSOP packaged microcontroller from the MSP430G2x12 series, featuring 4 kB of Flash memory, 128 bytes of RAM, a 16-bit RISC CPU, one 16-bit Timer_A with three capture/compare registers, a universal serial interface supporting SPI and I2C, and up to 16 capacitive-touch-enabled I/O pins. It operates from 1.8 V to 3.6 V, consumes 220 µA at 1 MHz and 2.2 V in active mode, and supports five low-power modes with standby current of 0.5 µA. Wake-up from standby is under 1 µs. The device includes a brownout detector, on-chip emulation logic with Spy-Bi-Wire interface, and operates over the -40 °C to 85 °C temperature range.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2312IPW14R - Texas Instruments
Dallas, TX, United States
MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2312IPW14R
MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2312IPW14R
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430G2312IPW14RCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430G2312IPW14RDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430G2312IPW14RTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2312IPW14R
16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2312IPW14R
16b MCU, 16MHz, 4KB FLASH, 256B SRAM, SPI/I2C, 14-TSSOP Product overview: MSP430G2312IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2312IPW14 R can be used for catalog matching and distributor lookup.

16b MCU, 16MHz, 4KB FLASH, 256B SRAM, SPI/I2C, 14-TSSOP Product overview: MSP430G2312IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2312IPW14R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2312IPW14R - 208849-MSP430G2312IPW14R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2312IPW14R
208849-MSP430G2312IPW14R
Embedded - Embedded - Microcontrollers - MSP430G2312IPW14R 208849-MSP430G2312IPW14R
Manufacturer: Texas Instruments Win Source Part Number: 208849-MSP430G2312IP W14R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208849-MSP430G2312IPW14R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2312IPW14R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2312IPW14R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2312IPW14R
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2312IPW14R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2312IPW14R
Embedded - Microcontrollers MSP430G2312IPW14R
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2312IPW14R
16-bit Microcontrollers - MCU MSP430G2312IPW14R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Microcontrollers - MSP430G2312IPW14R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2312IPW14R
Microcontrollers MSP430G2312IPW14R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2312IPW14R 296-MSP430G2312IPW14RCT-ND 685-MSP430G2312IPW14R 208849-MSP430G2312IPW14R MSP430G2312IPW14R MSP430G2312IPW14R MSP430G2312IPW14R MSP430G2312IPW14R
Product Name MSP430G2312 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller Microcontrollers 16MHz 4KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2312IPW14R Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products