The MSP430FW428 is a 16-bit RISC microcontroller designed for low-power sensor and metering applications, featuring 48KB of Flash memory and 2KB of RAM. It operates from 1.8V to 3.6V and includes a 96-segment LCD driver, two 16-bit timers, an integrated comparator, and a scan interface for flow measurement. The device supports five power-saving modes with active mode consumption of 200µA at 1MHz and 2.2V, and standby mode consumption of 0.7µA. It is packaged in a 64-pin LQFP with a size of 12.5mm × 12.5mm, and operates over a temperature range of -40°C to 85°C. The part includes a programmable code protection fuse, brownout detector, and bootstrap loader, and meets RoHS standards with a lead finish of NIPDAU and a moisture sensitivity level of 3 at 260°C.
MSP430FW42x Mixed Signal Microcontroller 64-LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 1318622-MSP430FW428I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 8MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 48KB (48K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: Slope A/D
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-28308-6,-296-283
Base Product Number: MSP430FW428
RoHS Status: ROHS3 Compliant
16-Bit MCU, 48KB Flash, 2KB SRAM, 8MHz, 64-LQFP, Industrial Product overview: MSP430FW428IPMR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 48KB, 2KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 48KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FW428IPMR can be used for catalog matching and distributor lookup.
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 48KB FLASH 64LQFP
MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 48KB (48K x 8 + 256B) FLASH 64-LQFP (10x10)
IC MCU 16BIT 48KB FLASH 64LQFP
IC MCU 16BIT 48KB FLASH 64LQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430FW428IPMR | 1318622-MSP430FW428IPMR | 685-MSP430FW428IPMR | 296-28308-2-ND | MSP430FW428IPMR | MSP430FW428IPMR | MSP430FW428IPMR | MSP430FW428IPMR | MSP430FW428IPMR |
| Product Name | MSP430FW428 MSP430FW42x Mixed Signal Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Industrial 16-bit 48KB 2KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Features | Watchdog Timer; LCD Driver | ||||||||
| Bits | 16 Bit | ||||||||
| RAM | 2 KB | 48 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 2.7 to ? volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |