Texas Instruments MSP430G2955 MSP430G2x55 Mixed Signal Microcontroller MSP430G2955IDA38

Description
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
Request a Quote Datasheet
Description
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2955 MSP430G2x55 Mixed Signal Microcontroller - MSP430G2955IDA38 - Texas Instruments
Dallas, TX, United States
MSP430G2955 MSP430G2x55 Mixed Signal Microcontroller
MSP430G2955IDA38
MSP430G2955 MSP430G2x55 Mixed Signal Microcontroller MSP430G2955IDA38
MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP

MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 56KB Embedded Microcontroller MCU
685-MSP430G2955IDA38
Industrial 16-bit 16MHz 56KB Embedded Microcontroller MCU 685-MSP430G2955IDA38
16MHz 16-Bit MCU, 56KB Flash, 2KB SRAM, 38-TSSOP, Industrial Product overview: MSP430G2955IDA38 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 56KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 56KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2955IDA38 can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 56KB Flash, 2KB SRAM, 38-TSSOP, Industrial Product overview: MSP430G2955IDA38 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 56KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 56KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2955IDA38 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-46525-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-46525-5-ND
Microcontrollers 296-46525-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1261950-MSP430G2955IDA38 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1261950-MSP430G2955IDA38
Integrated Circuits (ICs) - Embedded - Microcontrollers 1261950-MSP430G2955IDA38
Win Source Part Number: 1261950-MSP430G2955I DA38 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430G2xx Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 56KB (56K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 38-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-46525-5,MSP430G2 955IDA38 Base Product Number: 430G2955

Win Source Part Number: 1261950-MSP430G2955IDA38
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430G2xx
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 56KB (56K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-46525-5,MSP430G2955IDA38
Base Product Number: 430G2955

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2955IDA38 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2955IDA38
Embedded - Microcontrollers MSP430G2955IDA38
IC MCU 16BIT 56KB FLASH 38TSSOP

IC MCU 16BIT 56KB FLASH 38TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2955IDA38
16-bit Microcontrollers - MCU MSP430G2955IDA38
16-bit Microcontrollers - MCU MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP -40 to 85

16-bit Microcontrollers - MCU MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2955IDA38 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2955IDA38
Microcontrollers MSP430G2955IDA38
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2955IDA38 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2955IDA38
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2955IDA38
IC MCU 16BIT 56KB FLASH 38TSSOP

IC MCU 16BIT 56KB FLASH 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2955IDA38 685-MSP430G2955IDA38 296-46525-5-ND 1261950-MSP430G2955IDA38 MSP430G2955IDA38 MSP430G2955IDA38 MSP430G2955IDA38 MSP430G2955IDA38
Product Name MSP430G2955 MSP430G2x55 Mixed Signal Microcontroller Industrial 16-bit 16MHz 56KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 4 KB 4 KB 56 KB 4 KB 4 KB
Supply Voltage 1.8 to 3.6 volts 3.3 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products