Texas Instruments High-Performance Analog Microcontrollers MSP432P4011IRGCT

Description
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-48849-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48849-2-ND
Microcontrollers 296-48849-2-ND
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-48849-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48849-1-ND
Microcontrollers 296-48849-1-ND
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 2MB Embedded Microcontroller MCU
685-MSP432P4011IRGCT
ARM Cortex-M 32-bit 48MHz 2MB Embedded Microcontroller MCU 685-MSP432P4011IRGCT
32-bit Arm Cortex-M4F MCU, 48MHz, 2MB Flash, 256KB RAM, 64-VQFN Product overview: MSP432P4011IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P4011IRGCT can be used for catalog matching and distributor lookup.

32-bit Arm Cortex-M4F MCU, 48MHz, 2MB Flash, 256KB RAM, 64-VQFN Product overview: MSP432P4011IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P4011IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - MSP432P4011IRGCT - 928204-MSP432P4011IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP432P4011IRGCT
928204-MSP432P4011IRGCT
Embedded - Embedded - Microcontrollers - MSP432P4011IRGCT 928204-MSP432P4011IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 928204-MSP432P4011IR GCT Series: MSP432™ SimpleLink™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9) Core Processor: ARM® Cortex®-M4F Speed: 48MHz Package: Reel - TR Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH Data Converters: A/D 14x16b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.7V Family Name: MSP432P4011 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-48849-1, 296-48849-2, 296-48849-6

Manufacturer: Texas Instruments
Win Source Part Number: 928204-MSP432P4011IRGCT
Series: MSP432™ SimpleLink™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9)
Core Processor: ARM® Cortex®-M4F
Speed: 48MHz
Package: Reel - TR
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x16b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.7V
Family Name: MSP432P4011
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-48849-1, 296-48849-2, 296-48849-6

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MSP432P4011IRGCT
ARM Microcontrollers - MCU MSP432P4011IRGCT
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 2MB Flash and 256KB RAM 64-VQFN -40 to 85

ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 2MB Flash and 256KB RAM 64-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP432P4011IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP432P4011IRGCT
Microcontrollers MSP432P4011IRGCT
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9)

ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - MSP432P4011IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP432P4011IRGCT
Embedded - Microcontrollers MSP432P4011IRGCT
IC MCU 32BIT 2MB FLASH 64VQFN

IC MCU 32BIT 2MB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-48849-2-ND 685-MSP432P4011IRGCT 928204-MSP432P4011IRGCT MSP432P4011IRGCT MSP432P4011IRGCT MSP432P4011IRGCT
Product Name Microcontrollers ARM Cortex-M 32-bit 48MHz 2MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP432P4011IRGCT ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits 16 Bit
RAM 256 KB 2000 KB 256 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00649800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details