Texas Instruments MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2132IPW20R

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2132IPW20R - Texas Instruments
Dallas, TX, United States
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2132IPW20R
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2132IPW20R
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430G2132IPW20RTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 296-MSP430G2132IPW20RCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430G2132IPW20R
16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430G2132IPW20R
16MHz 16b MCU, 1KB FLASH, 128B SRAM, 8ch 10b ADC, SPI/I2C, 16 I/O, TSSOP Product overview: MSP430G2132IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2132IPW20 R can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 1KB FLASH, 128B SRAM, 8ch 10b ADC, SPI/I2C, 16 I/O, TSSOP Product overview: MSP430G2132IPW20R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2132IPW20R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318604-MSP430G2132IPW20R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318604-MSP430G2132IPW20R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318604-MSP430G2132IPW20R
Manufacturer: Texas Instruments Win Source Part Number: 1318604-MSP430G2132I PW20R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-MSP430G2132IPW20 RDKR,MSP430G2132IPW2 0R-ND,296-MSP430G213 2IPW20RCT,296-MSP430 G2132IPW20RTR Base Product Number: MSP430G2132 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318604-MSP430G2132IPW20R
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-MSP430G2132IPW20RDKR,MSP430G2132IPW20R-ND,296-MSP430G2132IPW20RCT,296-MSP430G2132IPW20RTR
Base Product Number: MSP430G2132
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2132IPW20R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2132IPW20R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2132IPW20R
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2132IPW20R
16-bit Microcontrollers - MCU MSP430G2132IPW20R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2132IPW20R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2132IPW20R
Embedded - Microcontrollers MSP430G2132IPW20R
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2132IPW20R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2132IPW20R
Microcontrollers MSP430G2132IPW20R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2132IPW20R 296-MSP430G2132IPW20RTR-ND 685-MSP430G2132IPW20R 1318604-MSP430G2132IPW20R MSP430G2132IPW20R MSP430G2132IPW20R MSP430G2132IPW20R MSP430G2132IPW20R
Product Name MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller Microcontrollers 16MHz 1KB TSSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 0.1280 KB 0.1280 KB 1 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers