Texas Instruments MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller MSP430G2744IDA38

Description
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller - MSP430G2744IDA38 - Texas Instruments
Dallas, TX, United States
MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller
MSP430G2744IDA38
MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller MSP430G2744IDA38
MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-48431-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-48431-ND
Microcontrollers 296-48431-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 32KB Embedded Microcontroller MCU
685-MSP430G2744IDA38
Industrial 16-bit 16MHz 32KB Embedded Microcontroller MCU 685-MSP430G2744IDA38
16MHz 16-Bit MCU, 32KB Flash, 1KB RAM, 38-TSSOP, Industrial Product overview: MSP430G2744IDA38 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2744IDA38 can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 32KB Flash, 1KB RAM, 38-TSSOP, Industrial Product overview: MSP430G2744IDA38 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 32KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2744IDA38 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1142043-MSP430G2744IDA38 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1142043-MSP430G2744IDA38
Integrated Circuits (ICs) - Embedded - Microcontrollers 1142043-MSP430G2744IDA38
Win Source Part Number: 1142043-MSP430G2744I DA38 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430G2xx Core Processor: MSP430 CPU16 Speed: 16MHz Package: Tube Standard Package: 40 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 38-TSSOP (0.240", 6.10mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430G2744IDA38.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: MSP430G2744IDA38-ND, 296-48431 Base Product Number: 430G2744

Win Source Part Number: 1142043-MSP430G2744IDA38
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430G2xx
Core Processor: MSP430 CPU16
Speed: 16MHz
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430G2744IDA38.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: MSP430G2744IDA38-ND,296-48431
Base Product Number: 430G2744

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2744IDA38 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2744IDA38
Embedded - Microcontrollers MSP430G2744IDA38
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2744IDA38 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2744IDA38
Microcontrollers MSP430G2744IDA38
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2744IDA38 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2744IDA38
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2744IDA38
IC MCU 16BIT 32KB FLASH 38TSSOP

IC MCU 16BIT 32KB FLASH 38TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2744IDA38
16-bit Microcontrollers - MCU MSP430G2744IDA38
16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 38-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2744IDA38 296-48431-ND 685-MSP430G2744IDA38 1142043-MSP430G2744IDA38 MSP430G2744IDA38 MSP430G2744IDA38 MSP430G2744IDA38 MSP430G2744IDA38
Product Name MSP430G2744 MSP430G2x44 Mixed Signal Microcontroller Microcontrollers Industrial 16-bit 16MHz 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details