Texas Instruments MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2302IRSA16T

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2302IRSA16T - Texas Instruments
Dallas, TX, United States
MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2302IRSA16T
MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2302IRSA16T
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430G2302IRSA16T
16MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430G2302IRSA16T
16MHz 16b MCU, 4KB FLASH, 256B SRAM, SPI/I2C, 16-VQFN Product overview: MSP430G2302IRSA16T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2302IRSA1 6T can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 4KB FLASH, 256B SRAM, SPI/I2C, 16-VQFN Product overview: MSP430G2302IRSA16T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2302IRSA16T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430G2302IRSA16T - Rochester Electronics
Newburyport, MA, United States
MSP430G2302 - Mixed Signal Microcontroller

MSP430G2302 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2302IRSA16T - 811084-MSP430G2302IRSA16T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2302IRSA16T
811084-MSP430G2302IRSA16T
Embedded - Embedded - Microcontrollers - MSP430G2302IRSA16T 811084-MSP430G2302IRSA16T
Manufacturer: Texas Instruments Win Source Part Number: 811084-MSP430G2302IR SA16T Packaging: Reel Mounting Style: SMD Core Processor: MSP430 Speed: 16MHz Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Part Number Series: MSP430G2302 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 811084-MSP430G2302IRSA16T
Packaging: Reel
Mounting Style: SMD
Core Processor: MSP430
Speed: 16MHz
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Part Number Series: MSP430G2302
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Microcontrollers - 296-MSP430G2302IRSA16TTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-MSP430G2302IRSA16TCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2302IRSA16T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2302IRSA16T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2302IRSA16T
IC MCU 16BIT 4KB FLASH 16QFN

IC MCU 16BIT 4KB FLASH 16QFN

Supplier's Site
Embedded - Microcontrollers - MSP430G2302IRSA16T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2302IRSA16T
Embedded - Microcontrollers MSP430G2302IRSA16T
IC MCU 16BIT 4KB FLASH 16QFN

IC MCU 16BIT 4KB FLASH 16QFN

Supplier's Site Datasheet
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85 - 815-MSP430G2302IRSA16T - Utmel Electronic Limited
Hong Kong, China
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
815-MSP430G2302IRSA16T
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85 815-MSP430G2302IRSA16T
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2302IRSA16T
16-bit Microcontrollers - MCU MSP430G2302IRSA16T
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Microcontrollers - MSP430G2302IRSA16T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2302IRSA16T
Microcontrollers MSP430G2302IRSA16T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 16-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2302IRSA16T 685-MSP430G2302IRSA16T MSP430G2302IRSA16T 811084-MSP430G2302IRSA16T 296-MSP430G2302IRSA16TTR-ND MSP430G2302IRSA16T MSP430G2302IRSA16T 815-MSP430G2302IRSA16T MSP430G2302IRSA16T MSP430G2302IRSA16T
Product Name MSP430G2302 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16MHz 4KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2302IRSA16T Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details