Texas Instruments MSP430G2102 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2102IPW14R

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2102 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2102IPW14R - Texas Instruments
Dallas, TX, United States
MSP430G2102 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2102IPW14R
MSP430G2102 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2102IPW14R
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430G2102IPW14R - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

Supplier's Site Datasheet
Microcontrollers - 296-36680-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36680-1-ND
Microcontrollers 296-36680-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-36680-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36680-2-ND
Microcontrollers 296-36680-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430G2102IPW14R
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430G2102IPW14R
16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, SPI/I2C, 14-TSSOP Product overview: MSP430G2102IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2102IPW14 R can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, SPI/I2C, 14-TSSOP Product overview: MSP430G2102IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2102IPW14R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322465-MSP430G2102IPW14R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322465-MSP430G2102IPW14R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322465-MSP430G2102IPW14R
Manufacturer: Texas Instruments Win Source Part Number: 1322465-MSP430G2102I PW14R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-36680-1,296-3668 0-2,2156-MSP430G2102 IPW14R,TEXTISMSP430G 2102IPW14R,296-36680 -6,MSP430G2102IPW14R -ND,-MSP430G2102IPW1 4R-NDR,-296-36680-1- ND,-296-36680-1 Base Product Number: MSP430G2102 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322465-MSP430G2102IPW14R
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-36680-1,296-36680-2,2156-MSP430G2102IPW14R,TEXTISMSP430G2102IPW14R,296-36680-6,MSP430G2102IPW14R-ND,-MSP430G2102IPW14R-NDR,-296-36680-1-ND,-296-36680-1
Base Product Number: MSP430G2102
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2102IPW14R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2102IPW14R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2102IPW14R
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2102IPW14R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2102IPW14R
Embedded - Microcontrollers MSP430G2102IPW14R
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2102IPW14R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2102IPW14R
Microcontrollers MSP430G2102IPW14R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now
IC MCU 16BIT 1KB FLASH 14TSSOP - 815-MSP430G2102IPW14R - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 1KB FLASH 14TSSOP
815-MSP430G2102IPW14R
IC MCU 16BIT 1KB FLASH 14TSSOP 815-MSP430G2102IPW14R
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2102IPW14R
16-bit Microcontrollers - MCU MSP430G2102IPW14R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2102IPW14R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2102IPW14R
Microcontrollers MSP430G2102IPW14R
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2102IPW14R MSP430G2102IPW14R 296-36680-1-ND 685-MSP430G2102IPW14R 1322465-MSP430G2102IPW14R MSP430G2102IPW14R MSP430G2102IPW14R MSP430G2102IPW14R 815-MSP430G2102IPW14R MSP430G2102IPW14R MSP430G2102IPW14R
Product Name MSP430G2102 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers IC MCU 16BIT 1KB FLASH 14TSSOP 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 1 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 2.2 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers