MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 20-PDIP -40 to 85
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 20-PDIP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 20-PDIP
IC MCU 16BIT 2KB FLASH 20DIP
IC MCU 16BIT 2KB FLASH 20DIP
16-bit Microcontrollers - MCU Mixed Signal MCU
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2253IN20 | MSP430G2253IN20-ND | MSP430G2253IN20 | MSP430G2253IN20 | MSP430G2253IN20 | MSP430G2253IN20 |
| Product Name | MSP430G2253 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | Other; A/D 8x10b | ||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |