PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-DFN (2x3)
8-bit Microcontrollers - MCU 0.375KB 16B RAM
MCU, 8BIT, PIC10, 4MHZ, DFN-8; Product Range:PIC10 Microcontrollers; CPU Speed:4MHz; Program Memory Size:384Byte; RAM Memory Size:16Byte; No. of Pins:8Pins; MCU Case Style:DFN; No. of I/O s:4I/O s; Embedded Interface Type:- RoHS Compliant: Yes
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-DFN (2x3)
IC MCU 8BIT 384B FLASH 8DFN
IC MCU 8BIT 384B FLASH 8DFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F204-I/MC-ND | PIC10F204-I/MC | 17M0906 | PIC10F204-I/MC | PIC10F204-I/MC | PIC10F204-I/MC |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic10, 4Mhz, Dfn-8; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0160 KB | 0.0160 KB | 0.0160 KB | 16 KB | ||
| ROM | 0.3840 KB | |||||
| ROM Type | Flash | Flash; FLASH |