Texas Instruments MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2132IRSA16R

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2132IRSA16R is a 16-pin QFN package microcontroller from the MSP430G2x32 series, operating over a supply voltage range of 1.8V to 3.6V with active mode consumption of 220 µA at 1 MHz and 2.2V, standby mode consumption of 0.5 µA, and off-mode RAM retention of 0.1 µA. It features a 16-bit RISC CPU, one 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, capacitive-touch enabled I/O, and supports SPI and I2C via the USI. It wakes from standby in less than 1 µs and includes a brownout detector, serial onboard programming, and a Spy-Bi-Wire interface. The operating temperature range is -40 °C to 85 °C. The package is a 16-pin QFN with a peak reflow temperature rating of 260 °C and an MSL rating of Level-2-260C-1 Year.

Datasheet Summary
Powered by GS/AI

The MSP430G2132IRSA16R is a 16-pin QFN package microcontroller from the MSP430G2x32 series, operating over a supply voltage range of 1.8V to 3.6V with active mode consumption of 220 µA at 1 MHz and 2.2V, standby mode consumption of 0.5 µA, and off-mode RAM retention of 0.1 µA. It features a 16-bit RISC CPU, one 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, capacitive-touch enabled I/O, and supports SPI and I2C via the USI. It wakes from standby in less than 1 µs and includes a brownout detector, serial onboard programming, and a Spy-Bi-Wire interface. The operating temperature range is -40 °C to 85 °C. The package is a 16-pin QFN with a peak reflow temperature rating of 260 °C and an MSL rating of Level-2-260C-1 Year.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2132IRSA16R - Texas Instruments
Dallas, TX, United States
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2132IRSA16R
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2132IRSA16R
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16MHz 1KB VQFN Embedded Microcontroller MCU
685-MSP430G2132IRSA16R
16MHz 1KB VQFN Embedded Microcontroller MCU 685-MSP430G2132IRSA16R
16MHz 16b MCU, 1KB FLASH, 128B SRAM, 8ch 10b ADC, SPI/I2C, 16-VQFN Product overview: MSP430G2132IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2132IRSA1 6R can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 1KB FLASH, 128B SRAM, 8ch 10b ADC, SPI/I2C, 16-VQFN Product overview: MSP430G2132IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2132IRSA16R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2132IRSA16R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2132IRSA16R-ND
Microcontrollers MSP430G2132IRSA16R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - MSP430G2132IRSA16R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2132IRSA16R
Microcontrollers MSP430G2132IRSA16R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2132IRSA16R
16-bit Microcontrollers - MCU MSP430G2132IRSA16R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2132IRSA16R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2132IRSA16R
Embedded - Microcontrollers MSP430G2132IRSA16R
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2132IRSA16R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2132IRSA16R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2132IRSA16R
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2132IRSA16R 685-MSP430G2132IRSA16R MSP430G2132IRSA16R-ND MSP430G2132IRSA16R MSP430G2132IRSA16R MSP430G2132IRSA16R MSP430G2132IRSA16R
Product Name MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16MHz 1KB VQFN Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers