Texas Instruments MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2001IPW14

Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller - MSP430G2001IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller
MSP430G2001IPW14
MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2001IPW14
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2001IPW14 - 1227548-MSP430G2001IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2001IPW14
1227548-MSP430G2001IPW14
Embedded - Embedded - Microcontrollers - MSP430G2001IPW14 1227548-MSP430G2001IPW14
Manufacturer: Texas Instruments Win Source Part Number: 1227548-MSP430G2001I PW14 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Industrial, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 1227548-MSP430G2001IPW14
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Industrial, Medical

Buy Now
Singapore, Singapore
Industrial 16-bit 16MHz 0.5KB Embedded Microcontroller MCU
685-MSP430G2001IPW14
Industrial 16-bit 16MHz 0.5KB Embedded Microcontroller MCU 685-MSP430G2001IPW14
16-Bit MCU, 16MHz, 0.5KB FLASH, 128B SRAM, 14-Pin, Industrial Product overview: MSP430G2001IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 0.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 0.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2001IPW14 can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 0.5KB FLASH, 128B SRAM, 14-Pin, Industrial Product overview: MSP430G2001IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 0.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 0.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2001IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-25828-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25828-5-ND
Microcontrollers 296-25828-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

Buy Now Datasheet
 - MSP430G2001IPW14 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2001IPW14
16-bit Microcontrollers - MCU MSP430G2001IPW14
16-bit Microcontrollers - MCU Ultra low power Microcontroller

16-bit Microcontrollers - MCU Ultra low power Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2001IPW14 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2001IPW14
Embedded - Microcontrollers MSP430G2001IPW14
IC MCU 16BIT 512B FLASH 14TSSOP

IC MCU 16BIT 512B FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2001IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2001IPW14
Microcontrollers MSP430G2001IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 512B (512 x 8) FLASH 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2001IPW14 1227548-MSP430G2001IPW14 685-MSP430G2001IPW14 296-25828-5-ND MSP430G2001IPW14 MSP430G2001IPW14 MSP430G2001IPW14 MSP430G2001IPW14
Product Name MSP430G2001 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2001IPW14 Industrial 16-bit 16MHz 0.5KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 0.0320 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 3.3 to ? volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers