Texas Instruments MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2412IPW14R

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2412IPW14R - Texas Instruments
Dallas, TX, United States
MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2412IPW14R
MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2412IPW14R
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2412IPW14R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2412IPW14R-ND
Microcontrollers MSP430G2412IPW14R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2412IPW14R - 059615-MSP430G2412IPW14R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2412IPW14R
059615-MSP430G2412IPW14R
Embedded - Embedded - Microcontrollers - MSP430G2412IPW14R 059615-MSP430G2412IPW14R
Manufacturer: Texas Instruments Win Source Part Number: 059615-MSP430G2412IP W14R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 059615-MSP430G2412IPW14R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2412IPW14R
16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2412IPW14R
16MHz 16b MCU, 8KB FLASH, 256B SRAM, I2C/SPI, 10 I/O, 14-TSSOP Product overview: MSP430G2412IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2412IPW14 R can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 8KB FLASH, 256B SRAM, I2C/SPI, 10 I/O, 14-TSSOP Product overview: MSP430G2412IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2412IPW14R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2412IPW14R
16-bit Microcontrollers - MCU MSP430G2412IPW14R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2412IPW14R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2412IPW14R
Embedded - Microcontrollers MSP430G2412IPW14R
IC MCU 16BIT 8KB FLASH 14TSSOP

IC MCU 16BIT 8KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2412IPW14R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2412IPW14R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2412IPW14R
IC MCU 16BIT 8KB FLASH 14TSSOP

IC MCU 16BIT 8KB FLASH 14TSSOP

Supplier's Site
Microcontrollers - MSP430G2412IPW14R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2412IPW14R
Microcontrollers MSP430G2412IPW14R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2412IPW14R MSP430G2412IPW14R-ND 059615-MSP430G2412IPW14R 685-MSP430G2412IPW14R MSP430G2412IPW14R MSP430G2412IPW14R MSP430G2412IPW14R MSP430G2412IPW14R
Product Name MSP430G2412 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2412IPW14R 16MHz 8KB TSSOP Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details