Texas Instruments MSP430G2201 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2201IN14

Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85
Request a Quote
Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2201IN14 is a 14-pin PDIP packaged ultralow-power mixed signal microcontroller from the MSP430G2x01 series, featuring 1 kB of Flash memory, 128 bytes of RAM, a 16-bit timer with two capture/compare registers, an analog comparator, and ten I/O pins. It operates from 1.8 V to 3.6 V, consumes 220 µA per MHz at 2.2 V in active mode, and supports five power-saving modes including standby at 0.5 µA and off mode at 0.1 µA with RAM retention. Wake-up from standby occurs in less than 1 µs. The device includes a brownout detector, Spy-Bi-Wire interface for on-chip emulation, and supports serial onboard programming without external voltage. It is rated for operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2201IN14 is a 14-pin PDIP packaged ultralow-power mixed signal microcontroller from the MSP430G2x01 series, featuring 1 kB of Flash memory, 128 bytes of RAM, a 16-bit timer with two capture/compare registers, an analog comparator, and ten I/O pins. It operates from 1.8 V to 3.6 V, consumes 220 µA per MHz at 2.2 V in active mode, and supports five power-saving modes including standby at 0.5 µA and off mode at 0.1 µA with RAM retention. Wake-up from standby occurs in less than 1 µs. The device includes a brownout detector, Spy-Bi-Wire interface for on-chip emulation, and supports serial onboard programming without external voltage. It is rated for operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2201 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller - MSP430G2201IN14 - Texas Instruments
Dallas, TX, United States
MSP430G2201 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller
MSP430G2201IN14
MSP430G2201 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2201IN14
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85

MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB 3.6V Embedded Microcontroller MCU
685-MSP430G2201IN14
16-bit 16MHz 2KB 3.6V Embedded Microcontroller MCU 685-MSP430G2201IN14
16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, 10 GPIO, 1 Timer, 1.8-3.6V Product overview: MSP430G2201IN14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2201IN14 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 2KB FLASH, 128B SRAM, 10 GPIO, 1 Timer, 1.8-3.6V Product overview: MSP430G2201IN14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, 3.6V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2201IN14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-27484-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27484-5-ND
Microcontrollers 296-27484-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2201IN14 - 1227556-MSP430G2201IN14 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2201IN14
1227556-MSP430G2201IN14
Embedded - Embedded - Microcontrollers - MSP430G2201IN14 1227556-MSP430G2201IN14
Manufacturer: Texas Instruments Win Source Part Number: 1227556-MSP430G2201I N14 Series: MSP430G2xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 14-DIP (0.300", 7.62mm) Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): MAXQ618J-2571+; MAXQ618J-2571+T; MAXQ613A-UEI+; Introduction Date: April 16, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227556-MSP430G2201IN14
Series: MSP430G2xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 14-DIP (0.300", 7.62mm)
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): MAXQ618J-2571+; MAXQ618J-2571+T; MAXQ613A-UEI+;
Introduction Date: April 16, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSP430G2201IN14 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDIP14

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDIP14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2201IN14
16-bit Microcontrollers - MCU MSP430G2201IN14
16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller

16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2201IN14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2201IN14
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2201IN14
IC MCU 16BIT 2KB FLASH 14DIP

IC MCU 16BIT 2KB FLASH 14DIP

Supplier's Site
Microcontrollers - MSP430G2201IN14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2201IN14
Microcontrollers MSP430G2201IN14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2201IN14 685-MSP430G2201IN14 296-27484-5-ND 1227556-MSP430G2201IN14 MSP430G2201IN14 MSP430G2201IN14 MSP430G2201IN14 MSP430G2201IN14
Product Name MSP430G2201 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 16-bit 16MHz 2KB 3.6V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2201IN14 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 0.1280 KB 2 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers