PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-DFN (2x3)
Win Source Part Number: 1368884-PIC10F200-I/
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 10F
Package: Tube
Product Status: Active
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Base Product Number: PIC10F200
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 4MHz
Number of I/O: 3
Core Processor: PIC
Core Size: 8-Bit
Peripherals: POR, WDT
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
RAM Size: 16 x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
Oscillator Type: Internal
IC MCU 8BIT 384B FLASH 8DFN Product overview: PIC10F200-I/MC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F200-I/MC can be used for catalog matching and distributor lookup.
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-DFN (2x3)
8-bit Microcontrollers - MCU 0.375KB Fl 16B RAM
IC MCU 8BIT 384B FLASH 8DFN
IC MCU 8BIT 384B FLASH 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F200-I/MC-ND | 1368884-PIC10F200-I/MC | 685-PIC10F200-I/MC | PIC10F200-I/MC | PIC10F200-I/MC | PIC10F200-I/MC | PIC10F200-I/MC |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0160 KB | 0.3840 KB | 0.0160 KB | 0.0160 KB | 16 KB | ||
| ROM | 0.3840 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |