PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-PDIP
IC MCU 8BIT 384B FLASH 8DIP
8-bit Microcontrollers - MCU .375kBF 16RM 4I/O Ext Temp PDIP8
IC MCU 8BIT 384B FLASH 8DIP
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH 8-PDIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F204-E/P-ND | PIC10F204-E/P | PIC10F204-E/P | PIC10F204-E/P | PIC10F204-E/P |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0160 KB | 16 KB | 0.0160 KB | ||
| ROM | 0.3840 KB | ||||
| ROM Type | Flash | Flash; FLASH |