Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC10LF320T-I/OT PIC10LF320T-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 889313-PIC10LF320T-I /OT Series: PIC® 10F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6 Core Processor: PIC Speed: 16MHz Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 3 Program Memory Size: 448B (256 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC10LF320 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC10LF320T-I/OTCT, PIC10LF320T-I/OTTR, PIC10LF320T-I/OTDKR, PIC10LF320TIOT
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 889313-PIC10LF320T-I /OT Series: PIC® 10F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6 Core Processor: PIC Speed: 16MHz Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 3 Program Memory Size: 448B (256 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC10LF320 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC10LF320T-I/OTCT, PIC10LF320T-I/OTTR, PIC10LF320T-I/OTDKR, PIC10LF320TIOT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC10LF320T-I/OT is a 6-pin, 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 16 MHz. It supports up to 512 words of Flash program memory and 64 bytes of data memory, with high-endurance Flash data memory capable of 100K erase/write cycles. The device operates within a voltage range of 1.8V to 3.6V and includes a low-power internal oscillator with selectable frequencies. This microcontroller is equipped with various features such as an eight-level deep hardware stack, interrupt capability, and in-circuit serial programming (ICSP). It also includes multiple peripherals, including timers, PWM modules, and an 8-bit A/D converter. The PIC10LF320T-I/OT is designed for low-power applications, with a typical sleep current of 20 nA and an operating current of 25 µA at 1 MHz. Additionally, it offers programmable code protection and a power-saving sleep mode, making it suitable for battery-operated devices.

Datasheet Summary
Powered by GS/AI

The PIC10LF320T-I/OT is a 6-pin, 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 16 MHz. It supports up to 512 words of Flash program memory and 64 bytes of data memory, with high-endurance Flash data memory capable of 100K erase/write cycles. The device operates within a voltage range of 1.8V to 3.6V and includes a low-power internal oscillator with selectable frequencies. This microcontroller is equipped with various features such as an eight-level deep hardware stack, interrupt capability, and in-circuit serial programming (ICSP). It also includes multiple peripherals, including timers, PWM modules, and an 8-bit A/D converter. The PIC10LF320T-I/OT is designed for low-power applications, with a typical sleep current of 20 nA and an operating current of 25 µA at 1 MHz. Additionally, it offers programmable code protection and a power-saving sleep mode, making it suitable for battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC10LF320T-I/OT - 889313-PIC10LF320T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10LF320T-I/OT
889313-PIC10LF320T-I/OT
Embedded - Embedded - Microcontrollers - PIC10LF320T-I/OT 889313-PIC10LF320T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 889313-PIC10LF320T-I /OT Series: PIC® 10F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6 Core Processor: PIC Speed: 16MHz Package: Reel - TR Package: SOT-23-6 Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 3 Program Memory Size: 448B (256 x 14) Program Memory Type: FLASH Data Converters: A/D 3x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC10LF320 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC10LF320T-I/OTCT, PIC10LF320T-I/OTTR, PIC10LF320T-I/OTDKR, PIC10LF320TIOT

Manufacturer: Microchip Technology
Win Source Part Number: 889313-PIC10LF320T-I/OT
Series: PIC® 10F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6
Core Processor: PIC
Speed: 16MHz
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 3
Program Memory Size: 448B (256 x 14)
Program Memory Type: FLASH
Data Converters: A/D 3x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC10LF320
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC10LF320T-I/OTCT, PIC10LF320T-I/OTTR, PIC10LF320T-I/OTDKR, PIC10LF320TIOT

Buy Now Datasheet
Microcontrollers - PIC10LF320T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10LF320T-I/OTCT-ND
Microcontrollers PIC10LF320T-I/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10LF320T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10LF320T-I/OTDKR-ND
Microcontrollers PIC10LF320T-I/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10LF320T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10LF320T-I/OTTR-ND
Microcontrollers PIC10LF320T-I/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10LF320T-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10LF320T-I/OT
IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10LF320T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10LF320T-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 448B FLASH SOT23-6 Product overview: PIC10LF320T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10LF320T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip - 65T4799 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip
65T4799
Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip 65T4799
MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:896Byte; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:896Byte; RAM Memory Size:64Byte; No. of Pins:6Pins; MCU Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC10LF320T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10LF320T-I/OT
Microcontrollers PIC10LF320T-I/OT
IC MCU 8BIT 448B FLASH SOT23-6

IC MCU 8BIT 448B FLASH SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10LF320T-I/OT
8-bit Microcontrollers - MCU PIC10LF320T-I/OT
8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 1.8-3.6V

8-bit Microcontrollers - MCU 448B FL 32B RAM 4I/O 8bit ADC 1.8-3.6V

Buy Now Datasheet
Microcontrollers - PIC10LF320T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10LF320T-I/OT
Microcontrollers PIC10LF320T-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH SOT-23-6

Buy Now Datasheet
Embedded - Microcontrollers - PIC10LF320T-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10LF320T-I/OT
Embedded - Microcontrollers PIC10LF320T-I/OT
IC MCU 8BIT 448B FLASH SOT23-6

IC MCU 8BIT 448B FLASH SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889313-PIC10LF320T-I/OT PIC10LF320T-I/OTCT-ND 685-PIC10LF320T-I/OT 65T4799 PIC10LF320T-I/OT PIC10LF320T-I/OT PIC10LF320T-I/OT PIC10LF320T-I/OT
Product Name Embedded - Embedded - Microcontrollers - PIC10LF320T-I/OT Microcontrollers 8-bit 8BIT SOT23 Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Sot-23-6; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.4480 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB 0.0640 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - AM89P698KPMC-G-UNE2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers