Texas Instruments MSP430G2121 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2121IRSA16R

Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote
Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2121 is a 16-bit ultra-low-power mixed-signal microcontroller with 1 KB of Flash memory, 128 bytes of RAM, a 10-bit 200-ksps ADC, a 16-bit timer, and USI support for SPI or I2C communication. It operates from 1.8 V to 3.6 V, consumes 220 µA in active mode at 1 MHz and 2.2 V, and maintains standby power consumption of 0.5 µA. The device features five power-saving modes and wakes from standby in less than 1 µs. It is housed in a 16-pin QFN package (RSA) with an operating temperature range of -40 °C to 85 °C. Serial onboard programming and Spy-Bi-Wire emulation are supported without requiring external programming voltage.

Datasheet Summary
Powered by GS/AI

The MSP430G2121 is a 16-bit ultra-low-power mixed-signal microcontroller with 1 KB of Flash memory, 128 bytes of RAM, a 10-bit 200-ksps ADC, a 16-bit timer, and USI support for SPI or I2C communication. It operates from 1.8 V to 3.6 V, consumes 220 µA in active mode at 1 MHz and 2.2 V, and maintains standby power consumption of 0.5 µA. The device features five power-saving modes and wakes from standby in less than 1 µs. It is housed in a 16-pin QFN package (RSA) with an operating temperature range of -40 °C to 85 °C. Serial onboard programming and Spy-Bi-Wire emulation are supported without requiring external programming voltage.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2121 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller - MSP430G2121IRSA16R - Texas Instruments
Dallas, TX, United States
MSP430G2121 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller
MSP430G2121IRSA16R
MSP430G2121 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2121IRSA16R
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16-QFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-27684-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27684-2-ND
Microcontrollers 296-27684-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
 - MSP430G2121IRSA16R - Rochester Electronics
Newburyport, MA, United States
MSP430G2121 - Mixed Signal Microcontroller

MSP430G2121 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2121IRSA16R - 805596-MSP430G2121IRSA16R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2121IRSA16R
805596-MSP430G2121IRSA16R
Embedded - Embedded - Microcontrollers - MSP430G2121IRSA16R 805596-MSP430G2121IRSA16R
Manufacturer: Texas Instruments Win Source Part Number: 805596-MSP430G2121IR SA16R Packaging: Reel Mounting Style: SMD Core Processor: MSP430 Speed: 16MHz Core Size: 16-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Part Number Series: MSP430G2121 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 805596-MSP430G2121IRSA16R
Packaging: Reel
Mounting Style: SMD
Core Processor: MSP430
Speed: 16MHz
Core Size: 16-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: MSP430G2121
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Singapore, Singapore
16MHz 1KB VQFN Embedded Microcontroller MCU
685-MSP430G2121IRSA16R
16MHz 1KB VQFN Embedded Microcontroller MCU 685-MSP430G2121IRSA16R
16MHz 16b MCU, 1KB FLASH, 128B SRAM, SPI/I2C, 10 I/O, VQFN Product overview: MSP430G2121IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2121IRSA1 6R can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 1KB FLASH, 128B SRAM, SPI/I2C, 10 I/O, VQFN Product overview: MSP430G2121IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2121IRSA16R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2121IRSA16R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2121IRSA16R
Embedded - Microcontrollers MSP430G2121IRSA16R
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2121IRSA16R
16-bit Microcontrollers - MCU MSP430G2121IRSA16R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Microcontrollers - MSP430G2121IRSA16R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2121IRSA16R
Microcontrollers MSP430G2121IRSA16R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

Buy Now
Microcontrollers - MSP430G2121IRSA16R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2121IRSA16R
Microcontrollers MSP430G2121IRSA16R
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2121IRSA16R 296-27684-2-ND MSP430G2121IRSA16R 805596-MSP430G2121IRSA16R 685-MSP430G2121IRSA16R MSP430G2121IRSA16R MSP430G2121IRSA16R MSP430G2121IRSA16R MSP430G2121IRSA16R
Product Name MSP430G2121 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2121IRSA16R 16MHz 1KB VQFN Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details