Texas Instruments MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2453IRHB32T

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2453IRHB32T is a 32-pin VQFN package mixed-signal microcontroller from the MSP430G2x53 series, featuring 24 kB of Flash memory, 512 B of RAM, a 10-bit 200-ksps ADC, two 16-bit Timer_A modules, capacitive-touch-enabled I/O pins, and a universal serial communication interface. It operates over a supply voltage range of 1.8 V to 3.6 V, consumes 230 µA in active mode at 1 MHz and 2.2 V, and supports five power-saving modes with standby current of 0.5 µA. The device includes an on-chip comparator, Brownout Detector, and Spy-Bi-Wire for on-chip emulation. Operating temperature ranges from -40 °C to 85 °C, with RoHS compliance and Level-2-260C-1 YEAR MSL rating.

Datasheet Summary
Powered by GS/AI

The MSP430G2453IRHB32T is a 32-pin VQFN package mixed-signal microcontroller from the MSP430G2x53 series, featuring 24 kB of Flash memory, 512 B of RAM, a 10-bit 200-ksps ADC, two 16-bit Timer_A modules, capacitive-touch-enabled I/O pins, and a universal serial communication interface. It operates over a supply voltage range of 1.8 V to 3.6 V, consumes 230 µA in active mode at 1 MHz and 2.2 V, and supports five power-saving modes with standby current of 0.5 µA. The device includes an on-chip comparator, Brownout Detector, and Spy-Bi-Wire for on-chip emulation. Operating temperature ranges from -40 °C to 85 °C, with RoHS compliance and Level-2-260C-1 YEAR MSL rating.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2453IRHB32T - Texas Instruments
Dallas, TX, United States
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2453IRHB32T
MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2453IRHB32T
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430G2453IRHB32TCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-MSP430G2453IRHB32TTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430G2453IRHB32T
16MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430G2453IRHB32T
16MHz 16b MCU, 8KB FLASH, 512B SRAM, 8-ch 10-bit ADC, VQFN Product overview: MSP430G2453IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2453IRHB3 2T can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 8KB FLASH, 512B SRAM, 8-ch 10-bit ADC, VQFN Product overview: MSP430G2453IRHB32T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 8KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2453IRHB32T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2453IRHB32T - 789848-MSP430G2453IRHB32T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2453IRHB32T
789848-MSP430G2453IRHB32T
Embedded - Embedded - Microcontrollers - MSP430G2453IRHB32T 789848-MSP430G2453IRHB32T
Manufacturer: Texas Instruments Win Source Part Number: 789848-MSP430G2453IR HB32T Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2453 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T; MAXQ610J-2519+T; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789848-MSP430G2453IRHB32T
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2453
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ613J-UEI+; MAX31782ETL+; MAX31782ETL+T; MAXQ610J-2519+T;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430G2453IRHB32T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2453IRHB32T
Microcontrollers MSP430G2453IRHB32T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2453IRHB32T
16-bit Microcontrollers - MCU MSP430G2453IRHB32T
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2453IRHB32T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2453IRHB32T
Embedded - Microcontrollers MSP430G2453IRHB32T
IC MCU 16BIT 8KB FLASH 32VQFN

IC MCU 16BIT 8KB FLASH 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2453IRHB32T 296-MSP430G2453IRHB32TCT-ND 685-MSP430G2453IRHB32T 789848-MSP430G2453IRHB32T MSP430G2453IRHB32T MSP430G2453IRHB32T MSP430G2453IRHB32T
Product Name MSP430G2453 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Microcontrollers 16MHz 8KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2453IRHB32T Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 8 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products