The MSP430TCH5E is a haptics-enabled mixed-signal microcontroller featuring Immersion TouchSense Technology, supporting 122 haptic effects and wide compatibility with LRA and ERM actuators. It operates from 1.8V to 3.6V with ultra-low power consumption: 230 µA in active mode at 1 MHz and 2.2V, 0.5 µA in standby, and 0.1 µA in off mode with RAM retention. The device includes a 10-bit 200-ksps ADC, up to 24 capacitive touch I/O pins, a universal serial communication interface (USCI), and two 16-bit timers. It is available in a 28-pin TSSOP package and operates from -40°C to 85°C.
Haptics Enabled Device authenticated to run Immersion Touchsense technology 28-TSSOP -40 to 85
IC MCU 16BIT HAPTICS 28-TSSOP
IC MCU 16BIT HAPTICS 28-TSSOP
IC MCU 16BIT HAPTICS 28-TSSOP
16-bit Microcontrollers - MCU Haptics Enabled Mixed-Signal MCU
IC MCU 16BIT HAPTICS 28-TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430TCH5EPWR | MSP430TCH5EPWR-ND | MSP430TCH5EPWR | MSP430TCH5EPWR | MSP430TCH5EPWR | MSP430TCH5EPWR |
| Product Name | MSP430TCH5E Haptics Enabled Device authenticated to run Immersion Touchsense technology | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers - Application Specific |
| Clock Speed | 16 MHz | |||||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | |||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | |||
| Serial Interface | I²C; SPI; UART | SPI; UART; USART | I²C; SPI; UART; USART; I²C, IrDA, LIN, SPI, UART/USART |