Texas Instruments MSP430L092 MSP430L092 Mixed Signal Microcontroller MSP430L092SPW

Description
MSP430L092 Mixed Signal Microcontroller 14-TSSOP -55 to 150
Request a Quote
Description
MSP430L092 Mixed Signal Microcontroller 14-TSSOP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430L092 is a mixed signal microcontroller from Texas Instruments designed for ultra-low power applications. It operates within a supply voltage range of 0.9 V to 1.5 V and features a 16-bit RISC architecture, making it suitable for battery-operated devices. The device includes two 16-bit timers, an 8-bit analog-to-digital converter (ADC), an 8-bit digital-to-analog converter (DAC), and a programmable comparator, providing a comprehensive set of peripherals for various applications. Power consumption is notably low, with active mode drawing 45 µA/MHz at 1.3 V and standby mode consuming only 6 µA. The microcontroller supports wake-up from low-power modes in less than 5 µs, enhancing its efficiency in portable applications. The MSP430L092 also includes a full four-wire JTAG debug interface and a bootstrap loader for development purposes. Typical applications include single-cell systems requiring a complete analog signal chain, making it a versatile choice for engineers looking to implement low-power solutions.

Datasheet Summary
Powered by GS/AI

The MSP430L092 is a mixed signal microcontroller from Texas Instruments designed for ultra-low power applications. It operates within a supply voltage range of 0.9 V to 1.5 V and features a 16-bit RISC architecture, making it suitable for battery-operated devices. The device includes two 16-bit timers, an 8-bit analog-to-digital converter (ADC), an 8-bit digital-to-analog converter (DAC), and a programmable comparator, providing a comprehensive set of peripherals for various applications. Power consumption is notably low, with active mode drawing 45 µA/MHz at 1.3 V and standby mode consuming only 6 µA. The microcontroller supports wake-up from low-power modes in less than 5 µs, enhancing its efficiency in portable applications. The MSP430L092 also includes a full four-wire JTAG debug interface and a bootstrap loader for development purposes. Typical applications include single-cell systems requiring a complete analog signal chain, making it a versatile choice for engineers looking to implement low-power solutions.

Suppliers

Company
Product
Description
Supplier Links
MSP430L092 MSP430L092 Mixed Signal Microcontroller - MSP430L092SPW - Texas Instruments
Dallas, TX, United States
MSP430L092 MSP430L092 Mixed Signal Microcontroller
MSP430L092SPW
MSP430L092 MSP430L092 Mixed Signal Microcontroller MSP430L092SPW
MSP430L092 Mixed Signal Microcontroller 14-TSSOP -55 to 150

MSP430L092 Mixed Signal Microcontroller 14-TSSOP -55 to 150

Buy Now Datasheet
 - MSP430L092SPW - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, MROM, MSP430 CPU, 4MHz, CMOS, PDSO14

RISC Microcontroller, 16-Bit, MROM, MSP430 CPU, 4MHz, CMOS, PDSO14

Supplier's Site Datasheet
Microcontrollers - MSP430L092SPW-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430L092SPW-ND
Microcontrollers MSP430L092SPW-ND
MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430L092SPW
16-bit Microcontrollers - MCU MSP430L092SPW
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430L092SPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430L092SPW
Microcontrollers MSP430L092SPW
MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430L092SPW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430L092SPW
Embedded - Microcontrollers MSP430L092SPW
IC MCU 16BIT ROMLESS 14TSSOP

IC MCU 16BIT ROMLESS 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430L092SPW MSP430L092SPW MSP430L092SPW-ND MSP430L092SPW MSP430L092SPW MSP430L092SPW
Product Name MSP430L092 MSP430L092 Mixed Signal Microcontroller Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 4 MHz 4 MHz 4 MHz
Features Watchdog Timer
Bits 16 Bit 8 Bit
RAM 2 KB 2 KB 2 KB
Supply Voltage 0.9000 to 1.65 volts 0.9000 to 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers