Texas Instruments MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2111IPW14R

Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller - MSP430G2111IPW14R - Texas Instruments
Dallas, TX, United States
MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller
MSP430G2111IPW14R
MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller MSP430G2111IPW14R
MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85

MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Electrical Parts - MSP430G2111IPW14R - 1227552-MSP430G2111IPW14R - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - MSP430G2111IPW14R
1227552-MSP430G2111IPW14R
Electrical Parts - MSP430G2111IPW14R 1227552-MSP430G2111IPW14R
Manufacturer: Texas Instruments Win Source Part Number: 1227552-MSP430G2111I PW14R Series: MSP430G2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 14-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2111 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): MSP430G2111IPW4Q1; MSP430G2101IPW4Q1; PIC24F04KA200-E/ST; Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: Malaysia ,Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227552-MSP430G2111IPW14R
Series: MSP430G2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 14-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2111
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MSP430G2111IPW4Q1; MSP430G2101IPW4Q1; PIC24F04KA200-E/ST;
Introduction Date: April 15, 2009
ECCN: EAR99
Country of Origin: Malaysia ,Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-27678-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27678-2-ND
Microcontrollers 296-27678-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now Datasheet
 - MSP430G2111IPW14R - Rochester Electronics
Newburyport, MA, United States
MSP430G2111 - Mixed Signal Microcontroller

MSP430G2111 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Singapore, Singapore
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU
685-MSP430G2111IPW14R
16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU 685-MSP430G2111IPW14R
16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 10 I/O, 1 Timer, TSSOP Product overview: MSP430G2111IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2111IPW14 R can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 1KB FLASH, 128B SRAM, 10 I/O, 1 Timer, TSSOP Product overview: MSP430G2111IPW14R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 1KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2111IPW14R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2111IPW14R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2111IPW14R
Microcontrollers MSP430G2111IPW14R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2111IPW14R
16-bit Microcontrollers - MCU MSP430G2111IPW14R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2111IPW14R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2111IPW14R
Embedded - Microcontrollers MSP430G2111IPW14R
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2111IPW14R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2111IPW14R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2111IPW14R
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site
Microcontrollers - MSP430G2111IPW14R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2111IPW14R
Microcontrollers MSP430G2111IPW14R
IC MCU 16BIT 1KB FLASH 14TSSOP

IC MCU 16BIT 1KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2111IPW14R 1227552-MSP430G2111IPW14R 296-27678-2-ND MSP430G2111IPW14R 685-MSP430G2111IPW14R MSP430G2111IPW14R MSP430G2111IPW14R MSP430G2111IPW14R MSP430G2111IPW14R MSP430G2111IPW14R
Product Name MSP430G2111 MSP430G2x01, MSP430G2x11 Mixed Signal Microcontroller Electrical Parts - MSP430G2111IPW14R Microcontrollers 16-bit 16MHz 1KB TSSOP Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.1250 KB 1 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers