16-bit Mixed Signal Microcontroller 28-TSSOP -40 to 105
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 28-TSSOP
Win Source Part Number: 1368620-MSP430I2020T
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: MSP430I2xx
Product Status: Active
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Base Product Number: MSP430I2020
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 16.384MHz
Number of I/O: 12
Core Processor: MSP430 CPU16
Core Size: 16-Bit
Connectivity: I²C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
Data Converters: A/D 2x24b Sigma-Delta
Oscillator Type: External
16-bit MCU, 16MHz, 16KB Flash, 1KB RAM, 2x 24-bit ADC, 28-TSSOP Product overview: MSP430I2020TPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 16KB, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 16KB, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2020TPWR can be used for catalog matching and distributor lookup.
IC MCU 16BIT 16KB FLASH 28TSSOP
16-bit Microcontrollers - MCU 16B Mixed Signal MCU
IC MCU 16BIT 16KB FLASH 28TSSOP
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 28-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430I2020TPWR | MSP430I2020TPWR-ND | 1368620-MSP430I2020TPWR | 685-MSP430I2020TPWR | MSP430I2020TPWR | MSP430I2020TPWR | MSP430I2020TPWR | MSP430I2020TPWR |
| Product Name | MSP430I2020 16-bit Mixed Signal Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16MHz 16KB 1KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 16 MHz | 16.38 MHz | 16.38 MHz | 16.38 MHz | 16.38 MHz | 16.38 MHz | ||
| Features | Watchdog Timer | |||||||
| Bits | 16 Bit | 24 Bit | ||||||
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB |