Texas Instruments MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM MSP430G2230QDREP

Description
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM - MSP430G2230QDREP - Texas Instruments
Dallas, TX, United States
MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM
MSP430G2230QDREP
MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM MSP430G2230QDREP
Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 8-SOIC -40 to 125

Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM 8-SOIC -40 to 125

Buy Now Datasheet
Microcontrollers - MSP430G2230QDREP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2230QDREP-ND
Microcontrollers MSP430G2230QDREP-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322140-MSP430G2230QDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322140-MSP430G2230QDREP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322140-MSP430G2230QDREP
Manufacturer: Texas Instruments Win Source Part Number: 1322140-MSP430G2230Q DREP Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 2,500 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT Number of I/O: 4 Program Memory Size: 2KB (2K x 8 + 256B) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MSP430G2230 RoHS Status: RoHS non-compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322140-MSP430G2230QDREP
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 2,500
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O: 4
Program Memory Size: 2KB (2K x 8 + 256B)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MSP430G2230
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 2kB 16MHz SOIC Embedded Microcontroller MCU
685-MSP430G2230QDREP
16-bit 2kB 16MHz SOIC Embedded Microcontroller MCU 685-MSP430G2230QDREP
16-bit MCU, 2kB Flash, 128B RAM, 16MHz, 8-SOIC, -40 to 125C Product overview: MSP430G2230QDREP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2kB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2kB, 16MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2230QDREP can be used for catalog matching and distributor lookup.

16-bit MCU, 2kB Flash, 128B RAM, 16MHz, 8-SOIC, -40 to 125C Product overview: MSP430G2230QDREP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2kB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2kB, 16MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2230QDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2230QDREP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2230QDREP
Embedded - Microcontrollers MSP430G2230QDREP
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2230QDREP
16-bit Microcontrollers - MCU MSP430G2230QDREP
16-bit Microcontrollers - MCU EP 16B Ultra-Low-Pwr Mixed Signal MCU

16-bit Microcontrollers - MCU EP 16B Ultra-Low-Pwr Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2230QDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2230QDREP
Microcontrollers MSP430G2230QDREP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2230QDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2230QDREP
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2230QDREP
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2230QDREP MSP430G2230QDREP-ND 1322140-MSP430G2230QDREP 685-MSP430G2230QDREP MSP430G2230QDREP MSP430G2230QDREP MSP430G2230QDREP MSP430G2230QDREP
Product Name MSP430G2230-EP Enhanced Product 16-bit Ultra-Low-Power Mixed Signal Microcontroller, 2kB Flash, 128B RAM Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 2kB 16MHz SOIC Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 4x10b
RAM 0.1250 KB 0.1280 KB 2 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers