MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 28-TSSOP -40 to 85
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP
IC MCU 16BIT 2KB FLASH 28TSSOP
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 2KB FLASH 28TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2213IPW28 | MSP430G2213IPW28-ND | MSP430G2213IPW28 | MSP430G2213IPW28 | MSP430G2213IPW28 | MSP430G2213IPW28 |
| Product Name | MSP430G2213 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | |||||
| RAM | 0.2500 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |