Microchip Technology, Inc. 8-bit 8BIT SOT23 Embedded Microcontroller MCU PIC10F220T-I/OT

Description
IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F220T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F220T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F220T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F220T-I/OT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC10F220T-I/OT is a low-power, high-performance 8-bit microcontroller from Lingto Electronic Limited, featuring a 6-pin SOT-23 package. It operates within a voltage range of 2.0V to 5.5V and supports a wide temperature range from -40°C to +85°C, making it suitable for industrial applications. The device includes 256 words of Flash memory, 16 bytes of SRAM, and four I/O pins, with three pins offering individual direction control and one designated as an input-only pin. Key features include an 8-bit Analog-to-Digital Converter with two external and one internal channel, a real-time clock/counter, and a precision internal oscillator calibrated to ±1%. The microcontroller supports In-Circuit Serial Programming (ICSP) and debugging, along with power-saving modes such as sleep mode and wake-up on pin change. With a low operating current of less than 175 µA at 2V and a standby current of 100 nA, the PIC10F220T-I/OT is designed for energy-efficient applications.

Datasheet Summary
Powered by GS/AI

The PIC10F220T-I/OT is a low-power, high-performance 8-bit microcontroller from Lingto Electronic Limited, featuring a 6-pin SOT-23 package. It operates within a voltage range of 2.0V to 5.5V and supports a wide temperature range from -40°C to +85°C, making it suitable for industrial applications. The device includes 256 words of Flash memory, 16 bytes of SRAM, and four I/O pins, with three pins offering individual direction control and one designated as an input-only pin. Key features include an 8-bit Analog-to-Digital Converter with two external and one internal channel, a real-time clock/counter, and a precision internal oscillator calibrated to ±1%. The microcontroller supports In-Circuit Serial Programming (ICSP) and debugging, along with power-saving modes such as sleep mode and wake-up on pin change. With a low operating current of less than 175 µA at 2V and a standby current of 100 nA, the PIC10F220T-I/OT is designed for energy-efficient applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT SOT23 Embedded Microcontroller MCU
685-PIC10F220T-I/OT
8-bit 8BIT SOT23 Embedded Microcontroller MCU 685-PIC10F220T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F220T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F220T-I/OT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 384B FLASH SOT23-6 Product overview: PIC10F220T-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F220T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC10F220T-I/OT - 037840-PIC10F220T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC10F220T-I/OT
037840-PIC10F220T-I/OT
Embedded - Embedded - Microcontrollers - PIC10F220T-I/OT 037840-PIC10F220T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 037840-PIC10F220T-I/ OT Packaging: Reel - TR Core Processor: PIC Number of I/O: 4 Program Memory Size: 384B (256 x 12) Program Memory Type: FLASH Data Converters: A/D 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 16 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037840-PIC10F220T-I/OT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 4
Program Memory Size: 384B (256 x 12)
Program Memory Type: FLASH
Data Converters: A/D 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 16 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC10F220T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F220T-I/OTDKR-ND
Microcontrollers PIC10F220T-I/OTDKR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F220T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F220T-I/OTCT-ND
Microcontrollers PIC10F220T-I/OTCT-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F220T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC10F220T-I/OTTR-ND
Microcontrollers PIC10F220T-I/OTTR-ND
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontrollers - 8237972P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8237972P
Microcontrollers 8237972P
MCU 8-Bit PIC10 384byte Flash SOT23-6

MCU 8-Bit PIC10 384byte Flash SOT23-6

Supplier's Site
Microcontrollers - 9122957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9122957
Microcontrollers 9122957
MCU 8-Bit PIC10 384byte Flash SOT23-6

MCU 8-Bit PIC10 384byte Flash SOT23-6

Supplier's Site
Microcontrollers - 8237972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8237972
Microcontrollers 8237972
MCU 8-Bit PIC10 384byte Flash SOT23-6

MCU 8-Bit PIC10 384byte Flash SOT23-6

Supplier's Site
Embedded - Microcontrollers - PIC10F220T-I/OT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC10F220T-I/OT
Embedded - Microcontrollers PIC10F220T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site Datasheet
Microcontrollers - PIC10F220T-I/OT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC10F220T-I/OT
Microcontrollers PIC10F220T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC10F220T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC10F220T-I/OT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC10F220T-I/OT
IC MCU 8BIT 384B FLASH SOT23-6

IC MCU 8BIT 384B FLASH SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC10F220T-I/OT
8-bit Microcontrollers - MCU PIC10F220T-I/OT
8-bit Microcontrollers - MCU 256 X 12 SOT-23-6

8-bit Microcontrollers - MCU 256 X 12 SOT-23-6

Buy Now Datasheet
Microcontrollers - PIC10F220T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC10F220T-I/OT
Microcontrollers PIC10F220T-I/OT
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 384B (256 x 12) FLASH SOT-23-6

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip - 31K4981 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip
31K4981
Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip 31K4981
MICROCONTROLLER MCU, 8 BIT, PIC10, 8MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; Operating Frequency Max:8MHz; Program Memory Size:384Byte; No. of Pins:6Pins; IC Case / Package:SOT-23 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC10, 8MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; Operating Frequency Max:8MHz; Program Memory Size:384Byte; No. of Pins:6Pins; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip - 34M7949 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip
34M7949
Mcu, 8Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip 34M7949
MCU, 8BIT, PIC10, 8MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:384Byte; RAM Memory Size:16Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; No. of I/O s:4I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC10, 8MHZ, SOT-23-6; Product Range:PIC10 Family PIC10F22x Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:384Byte; RAM Memory Size:16Byte; No. of Pins:6Pins; MCU Case Style:SOT-23; No. of I/O s:4I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC10F220T-I/OT 037840-PIC10F220T-I/OT PIC10F220T-I/OTDKR-ND 8237972P 9122957 PIC10F220T-I/OT PIC10F220T-I/OT PIC10F220T-I/OT PIC10F220T-I/OT PIC10F220T-I/OT 31K4981 34M7949
Product Name 8-bit 8BIT SOT23 Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC10F220T-I/OT Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip Mcu, 8Bit, Pic10, 8Mhz, Sot-23-6; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.0160 KB 0.3840 KB 0.0160 KB 0.0160 KB 16 KB 0.0160 KB 0.0160 KB
ROM Type Flash; Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161SL25MAABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details