Texas Instruments MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2452IPW14

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP
Request a Quote Datasheet
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2452IPW14 - Texas Instruments
Dallas, TX, United States
MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2452IPW14
MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2452IPW14
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2452IPW14
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2452IPW14
16MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2452IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2452IPW14 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB FLASH, 256B SRAM, 10-bit ADC, SPI/I2C, 14-TSSOP Product overview: MSP430G2452IPW14 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2452IPW14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322114-MSP430G2452IPW14 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322114-MSP430G2452IPW14
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322114-MSP430G2452IPW14
Manufacturer: Texas Instruments Win Source Part Number: 1322114-MSP430G2452I PW14 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 90 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 2156-MSP430G2452IPW1 4,MSP430G2452IPW14-N D,296-33461-5,TEXTIS MSP430G2452IPW14 Base Product Number: MSP430G2452 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322114-MSP430G2452IPW14
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-MSP430G2452IPW14,MSP430G2452IPW14-ND,296-33461-5,TEXTISMSP430G2452IPW14
Base Product Number: MSP430G2452
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-33461-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-33461-5-ND
Microcontrollers 296-33461-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments - 28AH4229 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments
28AH4229
Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments 28AH4229
MCU, 16BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, TSSOP-14; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:14Pins; MCU RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2452IPW14
16-bit Microcontrollers - MCU MSP430G2452IPW14
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2452IPW14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2452IPW14
Microcontrollers MSP430G2452IPW14
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2452IPW14 685-MSP430G2452IPW14 1322114-MSP430G2452IPW14 296-33461-5-ND 28AH4229 MSP430G2452IPW14 MSP430G2452IPW14
Product Name MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 16Mhz, Tssop-14; Product Range Texas Instruments 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details