MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 38-TSSOP
IC MCU 16BIT 48KB FLASH 38TSSOP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) FLASH 38-TSSOP
16-bit Microcontrollers - MCU MSP430G2x55 Mixed Signal Microcontroller 38-TSSOP -40 to 85
IC MCU 16BIT 48KB FLASH 38TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430G2855IDA38R | MSP430G2855IDA38R-ND | MSP430G2855IDA38R | MSP430G2855IDA38R | MSP430G2855IDA38R | MSP430G2855IDA38R |
| Product Name | MSP430G2855 MSP430G2x55 Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Features | Watchdog Timer | |||||
| Bits | 16 Bit | Other; A/D 12x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |