Manufacturer: Microchip Technology
Win Source Part Number: 1237735-PIC10F206-I/
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 768B FLASH 8DIP Product overview: PIC10F206-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F206-I/P can be used for catalog matching and distributor lookup.
Micro,PIC,768B Flash,DIP8,PIC10F206
Micro,PIC,768B Flash,DIP8,PIC10F206
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP
IC MCU 8BIT 768B FLASH 8DIP
IC MCU 8BIT 768B FLASH 8DIP
IC MCU 8BIT 768B FLASH 8DIP
8-bit Microcontrollers - MCU .75kBF 24RM 4I/O Ind Temp PDIP
PIC PIC® 10F Microcontroller IC 8-Bit 4MHz 768B (512 x 12) FLASH 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237735-PIC10F206-I/P | 685-PIC10F206-I/P | 6230033 | PIC10F206-I/P-ND | PIC10F206-I/P | PIC10F206-I/P | PIC10F206-I/P | PIC10F206-I/P | PIC10F206-I/P |
| Product Name | Embedded - Embedded - Microcontrollers - PIC10F206-I/P | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||||
| RAM | 0.0240 KB | 0.0240 KB | 0.0240 KB | 24 KB | 0.0240 KB | ||||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts |