Texas Instruments MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller MSP430G2302IPW1EP

Description
Enhanced Product Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Mixed Signal Microcontroller 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller - MSP430G2302IPW1EP - Texas Instruments
Dallas, TX, United States
MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller
MSP430G2302IPW1EP
MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller MSP430G2302IPW1EP
Enhanced Product Mixed Signal Microcontroller 14-TSSOP -40 to 85

Enhanced Product Mixed Signal Microcontroller 14-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430G2302IPW1EP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2302IPW1EP-ND
Microcontrollers MSP430G2302IPW1EP-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU
685-MSP430G2302IPW1EP
16-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU 685-MSP430G2302IPW1EP
16-bit RISC MCU, 4KB Flash, 16MHz, 14-Pin TSSOP, SMT Product overview: MSP430G2302IPW1EP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 4KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 4KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2302IPW1E P can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 4KB Flash, 16MHz, 14-Pin TSSOP, SMT Product overview: MSP430G2302IPW1EP from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 4KB, 16MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 4KB, 16MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2302IPW1EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2302IPW1EP - 1227576-MSP430G2302IPW1EP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2302IPW1EP
1227576-MSP430G2302IPW1EP
Embedded - Embedded - Microcontrollers - MSP430G2302IPW1EP 1227576-MSP430G2302IPW1EP
Manufacturer: Texas Instruments Win Source Part Number: 1227576-MSP430G2302I PW1EP Series: MSP430G2xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 14-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 10 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2302 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): PIC24F04KA200-E/ST; MAXQ613A-UEI+; MAX31782ETL+T; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227576-MSP430G2302IPW1EP
Series: MSP430G2xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 14-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 10
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2302
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): PIC24F04KA200-E/ST; MAXQ613A-UEI+; MAX31782ETL+T;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430G2302IPW1EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2302IPW1EP
Microcontrollers MSP430G2302IPW1EP
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2302IPW1EP
16-bit Microcontrollers - MCU MSP430G2302IPW1EP
16-bit Microcontrollers - MCU EP Mixed Signal MCU

16-bit Microcontrollers - MCU EP Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2302IPW1EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2302IPW1EP
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2302IPW1EP
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2302IPW1EP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2302IPW1EP
Embedded - Microcontrollers MSP430G2302IPW1EP
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site Datasheet
IC MCU 16BIT 4KB FLASH 14TSSOP - 815-MSP430G2302IPW1EP - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 4KB FLASH 14TSSOP
815-MSP430G2302IPW1EP
IC MCU 16BIT 4KB FLASH 14TSSOP 815-MSP430G2302IPW1EP
IC MCU 16BIT 4KB FLASH 14TSSOP

IC MCU 16BIT 4KB FLASH 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2302IPW1EP MSP430G2302IPW1EP-ND 685-MSP430G2302IPW1EP 1227576-MSP430G2302IPW1EP MSP430G2302IPW1EP MSP430G2302IPW1EP MSP430G2302IPW1EP MSP430G2302IPW1EP 815-MSP430G2302IPW1EP
Product Name MSP430G2302-EP Enhanced Product Mixed Signal Microcontroller Microcontrollers 16-bit 4KB 16MHz TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2302IPW1EP Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 4KB FLASH 14TSSOP
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products