Texas Instruments MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2231IRSA16R

Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller - MSP430G2231IRSA16R - Texas Instruments
Dallas, TX, United States
MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller
MSP430G2231IRSA16R
MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller MSP430G2231IRSA16R
MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller 16-QFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2231IRSA16R - 081168-MSP430G2231IRSA16R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2231IRSA16R
081168-MSP430G2231IRSA16R
Embedded - Embedded - Microcontrollers - MSP430G2231IRSA16R 081168-MSP430G2231IRSA16R
Manufacturer: Texas Instruments Win Source Part Number: 081168-MSP430G2231IR SA16R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081168-MSP430G2231IRSA16R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-25834-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25834-6-ND
Microcontrollers 296-25834-6-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-25834-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25834-2-ND
Microcontrollers 296-25834-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - 296-25834-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-25834-1-ND
Microcontrollers 296-25834-1-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16MHz 2KB VQFN Embedded Microcontroller MCU
685-MSP430G2231IRSA16R
16MHz 2KB VQFN Embedded Microcontroller MCU 685-MSP430G2231IRSA16R
16MHz 16b MCU, 2KB FLASH, 128B SRAM, 8ch 10b ADC, I2C/SPI, VQFN Product overview: MSP430G2231IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2231IRSA1 6R can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 2KB FLASH, 128B SRAM, 8ch 10b ADC, I2C/SPI, VQFN Product overview: MSP430G2231IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2231IRSA16R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430G2231IRSA16R - Rochester Electronics
Newburyport, MA, United States
MSP430G2231 - Mixed Signal Microcontroller

MSP430G2231 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Microcontrollers - MSP430G2231IRSA16R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2231IRSA16R
Microcontrollers MSP430G2231IRSA16R
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2231IRSA16R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2231IRSA16R
Microcontrollers MSP430G2231IRSA16R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now
Embedded - Microcontrollers - MSP430G2231IRSA16R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2231IRSA16R
Embedded - Microcontrollers MSP430G2231IRSA16R
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2231IRSA16R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2231IRSA16R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2231IRSA16R
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2231IRSA16R
16-bit Microcontrollers - MCU MSP430G2231IRSA16R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2231IRSA16R 081168-MSP430G2231IRSA16R 296-25834-6-ND 685-MSP430G2231IRSA16R MSP430G2231IRSA16R MSP430G2231IRSA16R MSP430G2231IRSA16R MSP430G2231IRSA16R MSP430G2231IRSA16R MSP430G2231IRSA16R
Product Name MSP430G2231 MSP430G2x21, MSP430G2x31 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2231IRSA16R Microcontrollers 16MHz 2KB VQFN Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 2 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers