Texas Instruments MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2433IPW28

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2433IPW28 - Texas Instruments
Dallas, TX, United States
MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2433IPW28
MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2433IPW28
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-41581-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41581-5-ND
Microcontrollers 296-41581-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU
685-MSP430G2433IPW28
16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU 685-MSP430G2433IPW28
16MHz 16-bit MCU, 8KB FLASH, 512B SRAM, 8-ch 10-bit ADC, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2433IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2433IPW28 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB FLASH, 512B SRAM, 8-ch 10-bit ADC, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2433IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2433IPW28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2433IPW28 - 846447-MSP430G2433IPW28 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2433IPW28
846447-MSP430G2433IPW28
Embedded - Embedded - Microcontrollers - MSP430G2433IPW28 846447-MSP430G2433IPW28
Manufacturer: Texas Instruments Win Source Part Number: 846447-MSP430G2433IP W28 Series: MSP430G2xx Features: series Microcontroller IC Package: Tube Number of I/O: 24 Family Name: 430G2433 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-41581-5, MSP430G2433IPW28-ND

Manufacturer: Texas Instruments
Win Source Part Number: 846447-MSP430G2433IPW28
Series: MSP430G2xx
Features: series Microcontroller IC
Package: Tube
Number of I/O: 24
Family Name: 430G2433
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-41581-5, MSP430G2433IPW28-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2433IPW28
16-bit Microcontrollers - MCU MSP430G2433IPW28
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2433IPW28 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2433IPW28
Microcontrollers MSP430G2433IPW28
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2433IPW28 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2433IPW28
Embedded - Microcontrollers MSP430G2433IPW28
IC MCU 16BIT 8KB FLASH 28TSSOP

IC MCU 16BIT 8KB FLASH 28TSSOP

Supplier's Site Datasheet
Microcontrollers - MSP430G2433IPW28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2433IPW28
Microcontrollers MSP430G2433IPW28
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2433IPW28 296-41581-5-ND 685-MSP430G2433IPW28 846447-MSP430G2433IPW28 MSP430G2433IPW28 MSP430G2433IPW28 MSP430G2433IPW28 MSP430G2433IPW28
Product Name MSP430G2433 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Microcontrollers 16-bit 16MHz 8KB TSSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2433IPW28 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.5000 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details