Texas Instruments MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2152IRSA16R

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2152IRSA16R - Texas Instruments
Dallas, TX, United States
MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2152IRSA16R
MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2152IRSA16R
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-QFN -40 to 85

Buy Now Datasheet
16MHz 1KB VQFN Embedded Microcontroller MCU - 685-MSP430G2152IRSA16R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHz 1KB VQFN Embedded Microcontroller MCU
685-MSP430G2152IRSA16R
16MHz 1KB VQFN Embedded Microcontroller MCU 685-MSP430G2152IRSA16R
16MHz 16b MCU, 1KB FLASH, 128B SRAM, 10-bit ADC, I2C/SPI, VQFN Product overview: MSP430G2152IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2152IRSA1 6R can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 1KB FLASH, 128B SRAM, 10-bit ADC, I2C/SPI, VQFN Product overview: MSP430G2152IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 1KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 1KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2152IRSA16R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-28128-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28128-2-ND
Microcontrollers 296-28128-2-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
 - MSP430G2152IRSA16R - Rochester Electronics
Newburyport, MA, United States
MSP430G2152 - Mixed Signal Microcontroller

MSP430G2152 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2152IRSA16R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2152IRSA16R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2152IRSA16R
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site
Embedded - Microcontrollers - MSP430G2152IRSA16R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2152IRSA16R
Embedded - Microcontrollers MSP430G2152IRSA16R
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2152IRSA16R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2152IRSA16R
Microcontrollers MSP430G2152IRSA16R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 16-QFN (4x4)

Buy Now
Microcontrollers - MSP430G2152IRSA16R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2152IRSA16R
Microcontrollers MSP430G2152IRSA16R
IC MCU 16BIT 1KB FLASH 16QFN

IC MCU 16BIT 1KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2152IRSA16R
16-bit Microcontrollers - MCU MSP430G2152IRSA16R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2152IRSA16R 685-MSP430G2152IRSA16R 296-28128-2-ND MSP430G2152IRSA16R MSP430G2152IRSA16R MSP430G2152IRSA16R MSP430G2152IRSA16R MSP430G2152IRSA16R MSP430G2152IRSA16R
Product Name MSP430G2152 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16MHz 1KB VQFN Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details