Texas Instruments High-Performance Analog Embedded - Embedded - Microcontrollers - MSP432E401YTPDTR MSP432E401YTPDTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851553-MSP432E401YTP DTR Series: SimpleLink™ Features: series Microcontroller IC Package: Reel - TR Number of I/O: 90 Family Name: MSP432E401 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-47509-1, 296-47509-2, 296-47509-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851553-MSP432E401YTP DTR Series: SimpleLink™ Features: series Microcontroller IC Package: Reel - TR Number of I/O: 90 Family Name: MSP432E401 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-47509-1, 296-47509-2, 296-47509-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MSP432E401YTPDTR - 851553-MSP432E401YTPDTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP432E401YTPDTR
851553-MSP432E401YTPDTR
Embedded - Embedded - Microcontrollers - MSP432E401YTPDTR 851553-MSP432E401YTPDTR
Manufacturer: Texas Instruments Win Source Part Number: 851553-MSP432E401YTP DTR Series: SimpleLink™ Features: series Microcontroller IC Package: Reel - TR Number of I/O: 90 Family Name: MSP432E401 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-47509-1, 296-47509-2, 296-47509-6

Manufacturer: Texas Instruments
Win Source Part Number: 851553-MSP432E401YTPDTR
Series: SimpleLink™
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 90
Family Name: MSP432E401
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-47509-1, 296-47509-2, 296-47509-6

Buy Now Datasheet
Microcontrollers - 296-47509-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47509-1-ND
Microcontrollers 296-47509-1-ND
ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-47509-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47509-6-ND
Microcontrollers 296-47509-6-ND
ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-47509-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-47509-2-ND
Microcontrollers 296-47509-2-ND
ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now Datasheet
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-MSP432E401YTPDTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU
685-MSP432E401YTPDTR
ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU 685-MSP432E401YTPDTR
32-bit Arm Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, 128-TQFP Product overview: MSP432E401YTPDTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432E401YTPDTR can be used for catalog matching and distributor lookup.

32-bit Arm Cortex-M4F MCU, 120MHz, 1MB Flash, 256KB RAM, 128-TQFP Product overview: MSP432E401YTPDTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 120MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 120MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432E401YTPDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP432E401YTPDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP432E401YTPDTR
Microcontrollers MSP432E401YTPDTR
ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

ARM® Cortex®-M4F SimpleLink™ Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)

Buy Now
Microcontrollers - MSP432E401YTPDTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP432E401YTPDTR
Microcontrollers MSP432E401YTPDTR
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP432E401YTPDTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP432E401YTPDTR
Embedded - Microcontrollers MSP432E401YTPDTR
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MSP432E401YTPDTR
ARM Microcontrollers - MCU MSP432E401YTPDTR
ARM Microcontrollers - MCU SimpleLinkG ethernet microcontroller 128-TQFP -40 to 105

ARM Microcontrollers - MCU SimpleLinkG ethernet microcontroller 128-TQFP -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP432E401YTPDTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP432E401YTPDTR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP432E401YTPDTR
IC MCU 32BIT 1MB FLASH 128TQFP

IC MCU 32BIT 1MB FLASH 128TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851553-MSP432E401YTPDTR 296-47509-1-ND 685-MSP432E401YTPDTR MSP432E401YTPDTR MSP432E401YTPDTR MSP432E401YTPDTR MSP432E401YTPDTR MSP432E401YTPDTR
Product Name Embedded - Embedded - Microcontrollers - MSP432E401YTPDTR Microcontrollers ARM Cortex-M 32-bit 120MHz 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
I/O Ports 90 90 90
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 20x12b
RAM 256 KB 256 KB 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers