ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Win Source Part Number: 1261936-MSP432P4111I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP432™ SimpleLink™
Core Processor: ARM® Cortex®-M4F
Speed: 48MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: DMA, LCD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 26x16b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 3.7V
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: MSP432P4111
Product Status: Obsolete
32-bit Arm Cortex-M4F MCU, 48MHz, 2MB Flash, 256KB RAM, 100-LQFP Product overview: MSP432P4111IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 2MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 2MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP432P4111IPZR can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 2MB Flash and 256KB RAM 100-LQFP -40 to 85
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LQFP
IC MCU 32BIT 2MB FLASH 100LQFP
IC MCU 32BIT 2MB FLASH 100LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP432P4111IPZR-ND | 1261936-MSP432P4111IPZR | 685-MSP432P4111IPZR | MSP432P4111IPZR | MSP432P4111IPZR | MSP432P4111IPZR | MSP432P4111IPZR | MSP432P4111IPZR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Cortex-M 32-bit 48MHz 2MB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | 16 Bit | |||||||
| RAM | 256 KB | 2000 KB | 256 KB | 256 KB | 256 KB | |||
| ROM | 2000 KB |