Texas Instruments MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2313IRHB32R

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2313IRHB32R is a mixed signal microcontroller from Texas Instruments, part of the MSP430 family, designed for ultra-low power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture with a maximum clock frequency of 16 MHz. The device is optimized for low power consumption, with active mode current of 230 µA at 1 MHz and 2.2 V, standby mode current of 0.5 µA, and off mode current with RAM retention of just 0.1 µA. This microcontroller includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, an on-chip comparator, and a universal serial communication interface (USCI) for versatile communication options. It supports up to 24 capacitive-touch enabled I/O pins and features two 16-bit Timer_A modules. The device is available in a 32-pin VQFN package and is rated for operation in temperatures ranging from -40°C to 85°C. Typical applications include low-cost sensor systems that require efficient analog signal processing and data transmission.

Datasheet Summary
Powered by GS/AI

The MSP430G2313IRHB32R is a mixed signal microcontroller from Texas Instruments, part of the MSP430 family, designed for ultra-low power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture with a maximum clock frequency of 16 MHz. The device is optimized for low power consumption, with active mode current of 230 µA at 1 MHz and 2.2 V, standby mode current of 0.5 µA, and off mode current with RAM retention of just 0.1 µA. This microcontroller includes a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, an on-chip comparator, and a universal serial communication interface (USCI) for versatile communication options. It supports up to 24 capacitive-touch enabled I/O pins and features two 16-bit Timer_A modules. The device is available in a 32-pin VQFN package and is rated for operation in temperatures ranging from -40°C to 85°C. Typical applications include low-cost sensor systems that require efficient analog signal processing and data transmission.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2313IRHB32R - Texas Instruments
Dallas, TX, United States
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2313IRHB32R
MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2313IRHB32R
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2313IRHB32R - 1227581-MSP430G2313IRHB32R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2313IRHB32R
1227581-MSP430G2313IRHB32R
Embedded - Embedded - Microcontrollers - MSP430G2313IRHB32R 1227581-MSP430G2313IRHB32R
Manufacturer: Texas Instruments Win Source Part Number: 1227581-MSP430G2313I RHB32R Series: MSP430G2xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2313 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): MAXQ610A-UEI+T; MAXQ610A-2541+T; MAXQ610A-2524+T; Introduction Date: January 01, 2011 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227581-MSP430G2313IRHB32R
Series: MSP430G2xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2313
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAXQ610A-UEI+T; MAXQ610A-2541+T; MAXQ610A-2524+T;
Introduction Date: January 01, 2011
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU
685-MSP430G2313IRHB32R
16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU 685-MSP430G2313IRHB32R
16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, VQFN Product overview: MSP430G2313IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2313IRHB3 2R can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 4KB FLASH, 256B SRAM, VQFN Product overview: MSP430G2313IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2313IRHB32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2313IRHB32R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2313IRHB32R-ND
Microcontrollers MSP430G2313IRHB32R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - MSP430G2313IRHB32R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2313IRHB32R
Microcontrollers MSP430G2313IRHB32R
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2313IRHB32R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2313IRHB32R
Microcontrollers MSP430G2313IRHB32R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 32-VQFN (5x5)

Buy Now
Embedded - Microcontrollers - MSP430G2313IRHB32R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2313IRHB32R
Embedded - Microcontrollers MSP430G2313IRHB32R
IC MCU 16BIT 4KB FLASH 32VQFN

IC MCU 16BIT 4KB FLASH 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2313IRHB32R
16-bit Microcontrollers - MCU MSP430G2313IRHB32R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2313IRHB32R 1227581-MSP430G2313IRHB32R 685-MSP430G2313IRHB32R MSP430G2313IRHB32R-ND MSP430G2313IRHB32R MSP430G2313IRHB32R MSP430G2313IRHB32R MSP430G2313IRHB32R
Product Name MSP430G2313 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2313IRHB32R 16-bit 16MHz 4KB VQFN Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 4 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers