16-bit Mixed Signal Microcontroller 28-TSSOP -40 to 105
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP
IC MCU 16BIT 32KB FLASH 28TSSOP Product overview: MSP430I2041TPW from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430I2041TPW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261947-MSP430I2041T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430I2xx
Core Processor: MSP430 CPU16
Speed: 16.384Mhz
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 12
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 4x24b Sigma-Delta
Oscillator Type: External
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: MSP430I2041TPW,296-4
Base Product Number: 430I2041
16-bit Microcontrollers - MCU 16B Mixed Signal MCU
MSP430 CPU16 MSP430I2xx Microcontroller IC 16-Bit 16.384Mhz 32KB (32K x 8) FLASH 28-TSSOP
IC MCU 16BIT 32KB FLASH 28TSSOP
IC MCU 16BIT 32KB FLASH 28TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430I2041TPW | 296-48029-ND | 685-MSP430I2041TPW | 1261947-MSP430I2041TPW | MSP430I2041TPW | MSP430I2041TPW | MSP430I2041TPW | MSP430I2041TPW |
| Product Name | MSP430I2041 16-bit Mixed Signal Microcontroller | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16.38 MHz | 16.38 MHz | 16.38 MHz | 16.38 MHz | |||
| Features | Watchdog Timer | |||||||
| Bits | 16 Bit | 24 Bit | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB |