Texas Instruments MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller MSP430G2444IRHA40T

Description
MSP430G2x44 Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x44 Mixed Signal Microcontroller 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller - MSP430G2444IRHA40T - Texas Instruments
Dallas, TX, United States
MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller
MSP430G2444IRHA40T
MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller MSP430G2444IRHA40T
MSP430G2x44 Mixed Signal Microcontroller 40-VQFN -40 to 85

MSP430G2x44 Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2444IRHA40T - 789845-MSP430G2444IRHA40T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2444IRHA40T
789845-MSP430G2444IRHA40T
Embedded - Embedded - Microcontrollers - MSP430G2444IRHA40T 789845-MSP430G2444IRHA40T
Manufacturer: Texas Instruments Win Source Part Number: 789845-MSP430G2444IR HA40T Series: MSP430G2xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 40-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2444 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ610J-2519+T; MAXQ610J-2519+; Introduction Date: March 23, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789845-MSP430G2444IRHA40T
Series: MSP430G2xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 40-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2444
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): MAXQ622G-UEI+; MAXQ617V-L000+TW; MAXQ610J-2519+T; MAXQ610J-2519+;
Introduction Date: March 23, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB VQFN Embedded Microcontroller MCU
685-MSP430G2444IRHA40T
16-bit 16MHz 8KB VQFN Embedded Microcontroller MCU 685-MSP430G2444IRHA40T
16MHz 16-Bit MCU, 8KB FLASH, 512B SRAM, 10-bit ADC, 40-VQFN Product overview: MSP430G2444IRHA40T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2444IRHA4 0T can be used for catalog matching and distributor lookup.

16MHz 16-Bit MCU, 8KB FLASH, 512B SRAM, 10-bit ADC, 40-VQFN Product overview: MSP430G2444IRHA40T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2444IRHA40T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430G2444IRHA40TTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Microcontrollers - 296-MSP430G2444IRHA40TCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 40-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2444IRHA40T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2444IRHA40T
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2444IRHA40T
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2444IRHA40T
16-bit Microcontrollers - MCU MSP430G2444IRHA40T
16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 40-VQFN -40 to 85

16-bit Microcontrollers - MCU MSP430G2x44 Mixed Signal Microcontroller 40-VQFN -40 to 85

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2444IRHA40T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2444IRHA40T
Embedded - Microcontrollers MSP430G2444IRHA40T
IC MCU 16BIT 8KB FLASH 40VQFN

IC MCU 16BIT 8KB FLASH 40VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2444IRHA40T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2444IRHA40T
Microcontrollers MSP430G2444IRHA40T
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 40-VQFN (6x6)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 40-VQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2444IRHA40T 789845-MSP430G2444IRHA40T 685-MSP430G2444IRHA40T 296-MSP430G2444IRHA40TTR-ND MSP430G2444IRHA40T MSP430G2444IRHA40T MSP430G2444IRHA40T MSP430G2444IRHA40T
Product Name MSP430G2444 MSP430G2x44 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2444IRHA40T 16-bit 16MHz 8KB VQFN Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 12x10b
RAM 0.5000 KB 8 KB 0.5120 KB 512 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details