Texas Instruments MSP430L092 MSP430L092 Mixed Signal Microcontroller MSP430L092SPWR

Description
MSP430L092 Mixed Signal Microcontroller 14-TSSOP -55 to 150
Request a Quote Datasheet
Description
MSP430L092 Mixed Signal Microcontroller 14-TSSOP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430L092 MSP430L092 Mixed Signal Microcontroller - MSP430L092SPWR - Texas Instruments
Dallas, TX, United States
MSP430L092 MSP430L092 Mixed Signal Microcontroller
MSP430L092SPWR
MSP430L092 MSP430L092 Mixed Signal Microcontroller MSP430L092SPWR
MSP430L092 Mixed Signal Microcontroller 14-TSSOP -55 to 150

MSP430L092 Mixed Signal Microcontroller 14-TSSOP -55 to 150

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430L092SPWR - 1227605-MSP430L092SPWR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430L092SPWR
1227605-MSP430L092SPWR
Embedded - Embedded - Microcontrollers - MSP430L092SPWR 1227605-MSP430L092SPWR
Manufacturer: Texas Instruments Win Source Part Number: 1227605-MSP430L092SP WR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227605-MSP430L092SPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 296-27759-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27759-1-ND
Microcontrollers 296-27759-1-ND
MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-27759-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27759-2-ND
Microcontrollers 296-27759-2-ND
MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

Buy Now Datasheet
Microcontrollers - 296-27759-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27759-6-ND
Microcontrollers 296-27759-6-ND
MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 16-bit 4MHz 2KB Embedded Microcontroller MCU
685-MSP430L092SPWR
8-bit 16-bit 4MHz 2KB Embedded Microcontroller MCU 685-MSP430L092SPWR
4MHz 16-bit MCU, 2KB ROM/RAM, 4x 8-bit ADC, 6x Timer, 11x GPIO, TSSOP Product overview: MSP430L092SPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 4MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16-bit, 4MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430L092SPWR can be used for catalog matching and distributor lookup.

4MHz 16-bit MCU, 2KB ROM/RAM, 4x 8-bit ADC, 6x Timer, 11x GPIO, TSSOP Product overview: MSP430L092SPWR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 4MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16-bit, 4MHz, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430L092SPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MSP430L092SPWR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, MROM, MSP430 CPU, 4MHz, CMOS, PDSO14

RISC Microcontroller, 16-Bit, MROM, MSP430 CPU, 4MHz, CMOS, PDSO14

Supplier's Site Datasheet
Microcontrollers - MSP430L092SPWR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430L092SPWR
Microcontrollers MSP430L092SPWR
IC MCU 16BIT ROMLESS 14TSSOP

IC MCU 16BIT ROMLESS 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430L092SPWR
16-bit Microcontrollers - MCU MSP430L092SPWR
16-bit Microcontrollers - MCU Ultra low power MCU

16-bit Microcontrollers - MCU Ultra low power MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430L092SPWR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430L092SPWR
Embedded - Microcontrollers MSP430L092SPWR
IC MCU 16BIT ROMLESS 14TSSOP

IC MCU 16BIT ROMLESS 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430L092SPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430L092SPWR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430L092SPWR
IC MCU 16BIT ROMLESS 14TSSOP

IC MCU 16BIT ROMLESS 14TSSOP

Supplier's Site
Microcontrollers - MSP430L092SPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430L092SPWR
Microcontrollers MSP430L092SPWR
MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

MSP430 CPU16 MSP430L092 Microcontroller IC 16-Bit 4MHz ROMless 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430L092SPWR 1227605-MSP430L092SPWR 296-27759-1-ND 685-MSP430L092SPWR MSP430L092SPWR MSP430L092SPWR MSP430L092SPWR MSP430L092SPWR MSP430L092SPWR MSP430L092SPWR
Product Name MSP430L092 MSP430L092 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430L092SPWR Microcontrollers 8-bit 16-bit 4MHz 2KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Features Watchdog Timer
Bits 16 Bit 8 Bit
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 0.9000 to 1.65 volts 0.9000 to 1.65 volts 0.9000 to 1.65 volts 0.9000 to 1.65 volts 1.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers