Texas Instruments MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2513IRHB32R

Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller - MSP430G2513IRHB32R - Texas Instruments
Dallas, TX, United States
MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller
MSP430G2513IRHB32R
MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller MSP430G2513IRHB32R
MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller 32-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430G2513IRHB32RTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - 296-MSP430G2513IRHB32RCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
16MHz 16KB VQFN Embedded Microcontroller MCU
685-MSP430G2513IRHB32R
16MHz 16KB VQFN Embedded Microcontroller MCU 685-MSP430G2513IRHB32R
16MHz 16KB FLASH MCU, 512B SRAM, 24 GPIO, VQFN Product overview: MSP430G2513IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2513IRHB3 2R can be used for catalog matching and distributor lookup.

16MHz 16KB FLASH MCU, 512B SRAM, 24 GPIO, VQFN Product overview: MSP430G2513IRHB32R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 16KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 16KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2513IRHB32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2513IRHB32R - 208852-MSP430G2513IRHB32R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2513IRHB32R
208852-MSP430G2513IRHB32R
Embedded - Embedded - Microcontrollers - MSP430G2513IRHB32R 208852-MSP430G2513IRHB32R
Manufacturer: Texas Instruments Win Source Part Number: 208852-MSP430G2513IR HB32R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 208852-MSP430G2513IRHB32R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MSP430G2513IRHB32R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2513IRHB32R
Microcontrollers MSP430G2513IRHB32R
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2513IRHB32R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2513IRHB32R
Microcontrollers MSP430G2513IRHB32R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 32-VQFN (5x5)

Buy Now
Embedded - Microcontrollers - MSP430G2513IRHB32R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2513IRHB32R
Embedded - Microcontrollers MSP430G2513IRHB32R
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2513IRHB32R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2513IRHB32R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2513IRHB32R
IC MCU 16BIT 16KB FLASH 32VQFN

IC MCU 16BIT 16KB FLASH 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2513IRHB32R
16-bit Microcontrollers - MCU MSP430G2513IRHB32R
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2513IRHB32R 296-MSP430G2513IRHB32RTR-ND 685-MSP430G2513IRHB32R 208852-MSP430G2513IRHB32R MSP430G2513IRHB32R MSP430G2513IRHB32R MSP430G2513IRHB32R MSP430G2513IRHB32R MSP430G2513IRHB32R
Product Name MSP430G2513 MSP430G2x53, MSP430G2x13 Mixed Signal Microcontroller Microcontrollers 16MHz 16KB VQFN Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430G2513IRHB32R Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.5000 KB 0.5120 KB 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 512 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details