Texas Instruments MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2132IPW20

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2132IPW20 is a 20-pin TSSOP packaged ultra-low-power mixed-signal microcontroller from the MSP430G2x32 series, featuring 1 kB of Flash memory, 128 bytes of RAM, one 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, capacitive-touch-enabled I/O pins, and a universal serial interface supporting SPI and I2C. It operates from 1.8 V to 3.6 V, consumes 220 µA in active mode at 1 MHz and 2.2 V, and supports five power-saving modes with wake-up from standby in less than 1 µs. The device operates over the temperature range of -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430G2132IPW20 is a 20-pin TSSOP packaged ultra-low-power mixed-signal microcontroller from the MSP430G2x32 series, featuring 1 kB of Flash memory, 128 bytes of RAM, one 16-bit Timer_A with three capture/compare registers, a 10-bit 200-ksps ADC, capacitive-touch-enabled I/O pins, and a universal serial interface supporting SPI and I2C. It operates from 1.8 V to 3.6 V, consumes 220 µA in active mode at 1 MHz and 2.2 V, and supports five power-saving modes with wake-up from standby in less than 1 µs. The device operates over the temperature range of -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2132IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2132IPW20
MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2132IPW20
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430G2132IPW20 - Rochester Electronics
Newburyport, MA, United States
MSP430G2132 - Mixed Signal Microcontroller

MSP430G2132 - Mixed Signal Microcontroller

Supplier's Site Datasheet
Singapore, Singapore
Industrial 16-bit 16MHz 1KB Embedded Microcontroller MCU
685-MSP430G2132IPW20
Industrial 16-bit 16MHz 1KB Embedded Microcontroller MCU 685-MSP430G2132IPW20
16-Bit MCU, 16MHz, 1KB Flash, 128B SRAM, 20-TSSOP, Industrial Product overview: MSP430G2132IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2132IPW20 can be used for catalog matching and distributor lookup.

16-Bit MCU, 16MHz, 1KB Flash, 128B SRAM, 20-TSSOP, Industrial Product overview: MSP430G2132IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 16MHz, 1KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 16MHz, 1KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2132IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322541-MSP430G2132IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322541-MSP430G2132IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322541-MSP430G2132IPW20
Manufacturer: Texas Instruments Win Source Part Number: 1322541-MSP430G2132I PW20 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: MSP430 CPU16 Speed: 16MHz Standard Package: 70 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, SPI, USI Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: TEXTISMSP430G2132IPW 20,MSP430G2132IPW20- ND,2156-MSP430G2132I PW20,296-29635-5 Base Product Number: MSP430G2132 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1322541-MSP430G2132IPW20
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: MSP430 CPU16
Speed: 16MHz
Standard Package: 70
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, SPI, USI
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TEXTISMSP430G2132IPW20,MSP430G2132IPW20-ND,2156-MSP430G2132IPW20,296-29635-5
Base Product Number: MSP430G2132
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 296-29635-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29635-5-ND
Microcontrollers 296-29635-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - MSP430G2132IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2132IPW20
Microcontrollers MSP430G2132IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8) FLASH 20-TSSOP

Buy Now
Embedded - Microcontrollers - MSP430G2132IPW20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2132IPW20
Embedded - Microcontrollers MSP430G2132IPW20
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2132IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2132IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2132IPW20
IC MCU 16BIT 1KB FLASH 20TSSOP

IC MCU 16BIT 1KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2132IPW20
16-bit Microcontrollers - MCU MSP430G2132IPW20
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2132IPW20 MSP430G2132IPW20 685-MSP430G2132IPW20 1322541-MSP430G2132IPW20 296-29635-5-ND MSP430G2132IPW20 MSP430G2132IPW20 MSP430G2132IPW20 MSP430G2132IPW20
Product Name MSP430G2132 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller Industrial 16-bit 16MHz 1KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 0.0320 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.1250 KB 1 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers