Texas Instruments MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2203IPW28

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2203IPW28 is a mixed-signal microcontroller from Texas Instruments, part of the MSP430 family, designed for ultra-low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture with a maximum clock speed of 16 MHz. The device is optimized for low power consumption, with active mode consumption of 230 µA at 1 MHz and 2.2 V, standby mode at 0.5 µA, and off mode with RAM retention at just 0.1 µA. This microcontroller includes two 16-bit Timer_A modules, a 10-bit ADC capable of 200 ksps with internal reference and autoscan functionality, and up to 24 capacitive-touch enabled I/O pins. It supports various communication protocols through its Universal Serial Communication Interface (USCI), including UART, LIN, IrDA, SPI, and I²C. The device also features built-in brownout detection and on-chip emulation logic with a Spy-Bi-Wire interface. The MSP430G2203IPW28 is suitable for applications such as low-cost sensor systems, power management, and capacitive touch interfaces, making it a versatile choice for engineers looking to implement efficient and compact microcontroller solutions.

Datasheet Summary
Powered by GS/AI

The MSP430G2203IPW28 is a mixed-signal microcontroller from Texas Instruments, part of the MSP430 family, designed for ultra-low-power applications. It operates within a supply voltage range of 1.8 V to 3.6 V and features a 16-bit RISC architecture with a maximum clock speed of 16 MHz. The device is optimized for low power consumption, with active mode consumption of 230 µA at 1 MHz and 2.2 V, standby mode at 0.5 µA, and off mode with RAM retention at just 0.1 µA. This microcontroller includes two 16-bit Timer_A modules, a 10-bit ADC capable of 200 ksps with internal reference and autoscan functionality, and up to 24 capacitive-touch enabled I/O pins. It supports various communication protocols through its Universal Serial Communication Interface (USCI), including UART, LIN, IrDA, SPI, and I²C. The device also features built-in brownout detection and on-chip emulation logic with a Spy-Bi-Wire interface. The MSP430G2203IPW28 is suitable for applications such as low-cost sensor systems, power management, and capacitive touch interfaces, making it a versatile choice for engineers looking to implement efficient and compact microcontroller solutions.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2203IPW28 - Texas Instruments
Dallas, TX, United States
MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2203IPW28
MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2203IPW28
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 28-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU
685-MSP430G2203IPW28
16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU 685-MSP430G2203IPW28
16-bit MCU, 16MHz, 2KB FLASH, 256B SRAM, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2203IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2203IPW28 can be used for catalog matching and distributor lookup.

16-bit MCU, 16MHz, 2KB FLASH, 256B SRAM, UART/SPI/I2C, 28-TSSOP Product overview: MSP430G2203IPW28 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 2KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 2KB, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2203IPW28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-28759-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28759-5-ND
Microcontrollers 296-28759-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2203IPW28 - 1227562-MSP430G2203IPW28 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2203IPW28
1227562-MSP430G2203IPW28
Embedded - Embedded - Microcontrollers - MSP430G2203IPW28 1227562-MSP430G2203IPW28
Manufacturer: Texas Instruments Win Source Part Number: 1227562-MSP430G2203I PW28 Series: MSP430G2xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MSP430 Speed: 16MHz Package: 28-TSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, PWM, WDT Number of I/O: 24 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430G2203 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): MAXQ610J-2519+T; MAXQ614V-2554+T; MAXQ610J-2547+T; Introduction Date: January 01, 2011 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227562-MSP430G2203IPW28
Series: MSP430G2xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MSP430
Speed: 16MHz
Package: 28-TSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, PWM, WDT
Number of I/O: 24
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430G2203
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): MAXQ610J-2519+T; MAXQ614V-2554+T; MAXQ610J-2547+T;
Introduction Date: January 01, 2011
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2203IPW28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2203IPW28
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2203IPW28
IC MCU 16BIT 2KB FLASH 28TSSOP

IC MCU 16BIT 2KB FLASH 28TSSOP

Supplier's Site
Embedded - Microcontrollers - MSP430G2203IPW28 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2203IPW28
Embedded - Microcontrollers MSP430G2203IPW28
IC MCU 16BIT 2KB FLASH 28TSSOP

IC MCU 16BIT 2KB FLASH 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2203IPW28
16-bit Microcontrollers - MCU MSP430G2203IPW28
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2203IPW28 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2203IPW28
Microcontrollers MSP430G2203IPW28
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2203IPW28 685-MSP430G2203IPW28 296-28759-5-ND 1227562-MSP430G2203IPW28 MSP430G2203IPW28 MSP430G2203IPW28 MSP430G2203IPW28 MSP430G2203IPW28
Product Name MSP430G2203 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 16-bit 16MHz 2KB TSSOP Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2203IPW28 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 2 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers