ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
ARM® Cortex®-M4F MSP432™ SimpleLink™ Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
IC MCU 32BIT 1MB FLASH 64VQFN
ARM Microcontrollers - MCU SimpleLink Ultra-Low-Power 32-Bit Arm Cortex-M4F MCU with Precision ADC, 1MB Flash and 256KB RAM 64-VQFN -40 to 85
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP432P401YIRGCR-ND | MSP432P401YIRGCR | MSP432P401YIRGCR | MSP432P401YIRGCR |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | ||
| Bits | 16 Bit | |||
| RAM | 256 KB | 256 KB | ||
| ROM | 1000 KB |