PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 1319023-PIC10F222-I/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Core Processor: PIC
Speed: 8MHz
Standard Package: 3,000
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 4
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
RAM Size: 23 x 8
Data Converters: A/D 2x8b
Oscillator Type: Internal
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC10F222
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 768B FLASH SOT23-6 Product overview: PIC10F222-I/OT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, SOT23. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, SOT23, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F222-I/OT can be used for catalog matching and distributor lookup.
IC MCU 8BIT 768B FLASH SOT23-6
IC MCU 8BIT 768B FLASH SOT23-6
PIC PIC® 10F Microcontroller IC 8-Bit 8MHz 768B (512 x 12) FLASH SOT-23-6
8-bit Microcontrollers - MCU 768B Flash 23B RAM 4 I/O 8bit ADC
IC MCU 8BIT 768B FLASH SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC10F222-I/OT-ND | 1319023-PIC10F222-I/OT | 685-PIC10F222-I/OT | PIC10F222-I/OT | PIC10F222-I/OT | PIC10F222-I/OT | PIC10F222-I/OT | PIC10F222-I/OT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT SOT23 Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | 8 Bit | |||||||
| RAM | 0.0230 KB | 0.7680 KB | 0.0230 KB | 23 KB | 0.0230 KB | 0.0230 KB | ||
| ROM | 0.7680 KB |