Texas Instruments MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2452IN20

Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP
Request a Quote
Description
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2452IN20 is a mixed signal microcontroller from Texas Instruments, part of the MSP430G2x52 series. It operates within a low supply voltage range of 1.8 V to 3.6 V and is designed for ultra-low power consumption, making it suitable for battery-operated applications. The device features a 16-bit RISC architecture with a maximum clock frequency of 16 MHz and includes five power-saving modes to extend battery life. This microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, an on-chip comparator, and a universal serial interface (USI) that supports both SPI and I2C communication protocols. It also includes a 16-bit Timer_A and up to 16 capacitive-touch enabled I/O pins, enhancing its versatility for various applications, particularly in low-cost sensor systems that require analog signal processing. The MSP430G2452IN20 is available in a 20-pin PDIP package, making it easy to integrate into existing designs. Its combination of features and low power characteristics makes it a suitable choice for engineers looking to implement efficient and compact solutions in their projects.

Datasheet Summary
Powered by GS/AI

The MSP430G2452IN20 is a mixed signal microcontroller from Texas Instruments, part of the MSP430G2x52 series. It operates within a low supply voltage range of 1.8 V to 3.6 V and is designed for ultra-low power consumption, making it suitable for battery-operated applications. The device features a 16-bit RISC architecture with a maximum clock frequency of 16 MHz and includes five power-saving modes to extend battery life. This microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, an on-chip comparator, and a universal serial interface (USI) that supports both SPI and I2C communication protocols. It also includes a 16-bit Timer_A and up to 16 capacitive-touch enabled I/O pins, enhancing its versatility for various applications, particularly in low-cost sensor systems that require analog signal processing. The MSP430G2452IN20 is available in a 20-pin PDIP package, making it easy to integrate into existing designs. Its combination of features and low power characteristics makes it a suitable choice for engineers looking to implement efficient and compact solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller - MSP430G2452IN20 - Texas Instruments
Dallas, TX, United States
MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller
MSP430G2452IN20
MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller MSP430G2452IN20
MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP

MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 20-PDIP

Buy Now Datasheet
Singapore, Singapore
16-bit 16MHz 8KB Embedded Microcontroller MCU
685-MSP430G2452IN20
16-bit 16MHz 8KB Embedded Microcontroller MCU 685-MSP430G2452IN20
16MHz 16-bit MCU, 8KB Flash, 256B SRAM, 8-ch 10-bit ADC, SPI/I2C Product overview: MSP430G2452IN20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2452IN20 can be used for catalog matching and distributor lookup.

16MHz 16-bit MCU, 8KB Flash, 256B SRAM, 8-ch 10-bit ADC, SPI/I2C Product overview: MSP430G2452IN20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2452IN20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-28123-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28123-5-ND
Microcontrollers 296-28123-5-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2452IN20 - 059616-MSP430G2452IN20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2452IN20
059616-MSP430G2452IN20
Embedded - Embedded - Microcontrollers - MSP430G2452IN20 059616-MSP430G2452IN20
Manufacturer: Texas Instruments Win Source Part Number: 059616-MSP430G2452IN 20 Packaging: Tube/Rail Core Processor: MSP430 Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 059616-MSP430G2452IN20
Packaging: Tube/Rail
Core Processor: MSP430
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MSP430G2452IN20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2452IN20
Embedded - Microcontrollers MSP430G2452IN20
IC MCU 16BIT 8KB FLASH 20DIP

IC MCU 16BIT 8KB FLASH 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2452IN20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2452IN20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2452IN20
IC MCU 16BIT 8KB FLASH 20DIP

IC MCU 16BIT 8KB FLASH 20DIP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2452IN20
16-bit Microcontrollers - MCU MSP430G2452IN20
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Dip-20; Product Range Texas Instruments - 63T7694 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Dip-20; Product Range Texas Instruments
63T7694
Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Dip-20; Product Range Texas Instruments 63T7694
MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, DIP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:256Byte RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, MSP430, 16MHZ, DIP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:256Byte RoHS Compliant: Yes

Supplier's Site
Mcu, 16Bit, Msp430, 16Mhz, Dip-20; Product Range Texas Instruments - 52AH7341 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 16Mhz, Dip-20; Product Range Texas Instruments
52AH7341
Mcu, 16Bit, Msp430, 16Mhz, Dip-20; Product Range Texas Instruments 52AH7341
MCU, 16BIT, MSP430, 16MHZ, DIP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 16MHZ, DIP-20; Product Range:MSP430 Family MSP430G2x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430G2452IN20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2452IN20
Microcontrollers MSP430G2452IN20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-PDIP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2452IN20 685-MSP430G2452IN20 296-28123-5-ND 059616-MSP430G2452IN20 MSP430G2452IN20 MSP430G2452IN20 MSP430G2452IN20 63T7694 52AH7341 MSP430G2452IN20
Product Name MSP430G2452 MSP430G2x52, MSP430G2x12 Mixed Signal Microcontroller 16-bit 16MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2452IN20 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontroller Mcu, 16 Bit, Msp430, 16Mhz, Dip-20; Product Range Texas Instruments Mcu, 16Bit, Msp430, 16Mhz, Dip-20; Product Range Texas Instruments Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit Other; A/D 8x10b
RAM 0.2500 KB 0.2560 KB 0.2560 KB 8 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers