Texas Instruments MSP430G2210 MSP430G22x0 Mixed Signal Microcontroller MSP430G2210ID

Description
MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85
Request a Quote Datasheet
Description
MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430G2210 MSP430G22x0 Mixed Signal Microcontroller - MSP430G2210ID - Texas Instruments
Dallas, TX, United States
MSP430G2210 MSP430G22x0 Mixed Signal Microcontroller
MSP430G2210ID
MSP430G2210 MSP430G22x0 Mixed Signal Microcontroller MSP430G2210ID
MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85

MSP430G22x0 Mixed Signal Microcontroller 8-SOIC -40 to 85

Buy Now Datasheet
Microcontrollers - 296-36034-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36034-ND
Microcontrollers 296-36034-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2210ID - 747761-MSP430G2210ID - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2210ID
747761-MSP430G2210ID
Embedded - Embedded - Microcontrollers - MSP430G2210ID 747761-MSP430G2210ID
Manufacturer: Texas Instruments Win Source Part Number: 747761-MSP430G2210ID Manufacturer Homepage: www.ti.com Reference case: SOP8 Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 747761-MSP430G2210ID
Manufacturer Homepage: www.ti.com
Reference case: SOP8
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Industrial 16MHz 2KB SOIC Embedded Microcontroller MCU
685-MSP430G2210ID
Industrial 16MHz 2KB SOIC Embedded Microcontroller MCU 685-MSP430G2210ID
16MHz MCU, 2KB FLASH, 128B SRAM, 8-SOIC, Industrial Product overview: MSP430G2210ID from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2210ID can be used for catalog matching and distributor lookup.

16MHz MCU, 2KB FLASH, 128B SRAM, 8-SOIC, Industrial Product overview: MSP430G2210ID from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16MHz, 2KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16MHz, 2KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2210ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2210ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2210ID
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2210ID
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site
Embedded - Microcontrollers - MSP430G2210ID - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2210ID
Embedded - Microcontrollers MSP430G2210ID
IC MCU 16BIT 2KB FLASH 8SOIC

IC MCU 16BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2210ID
16-bit Microcontrollers - MCU MSP430G2210ID
16-bit Microcontrollers - MCU MSP430G22x0 Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430G22x0 Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430G2210ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2210ID
Microcontrollers MSP430G2210ID
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2210ID 296-36034-ND 747761-MSP430G2210ID 685-MSP430G2210ID MSP430G2210ID MSP430G2210ID MSP430G2210ID MSP430G2210ID
Product Name MSP430G2210 MSP430G22x0 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2210ID Industrial 16MHz 2KB SOIC Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits 16 Bit
RAM 0.1250 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.3 to ? volts 3.6 volts
Serial Interface I²C; SPI; UART
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers