Texas Instruments MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF MSP430FR6989IPNR

Description
MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 80-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF - MSP430FR6989IPNR - Texas Instruments
Dallas, TX, United States
MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF
MSP430FR6989IPNR
MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF MSP430FR6989IPNR
MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 80-LQFP -40 to 85

MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 80-LQFP -40 to 85

Buy Now Datasheet
16-bit 128KB 24MHz Embedded Microcontroller MCU - 685-MSP430FR6989IPNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 128KB 24MHz Embedded Microcontroller MCU
685-MSP430FR6989IPNR
16-bit 128KB 24MHz Embedded Microcontroller MCU 685-MSP430FR6989IPNR
16-Bit RISC MCU, 128KB FRAM, AES, LCD, 63 I/O, 24MHz, 80-LQFP Product overview: MSP430FR6989IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6989IPNR can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 128KB FRAM, AES, LCD, 63 I/O, 24MHz, 80-LQFP Product overview: MSP430FR6989IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430FR6989IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-51465-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51465-1-ND
Microcontrollers 296-51465-1-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-51465-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51465-6-ND
Microcontrollers 296-51465-6-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-51465-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51465-2-ND
Microcontrollers 296-51465-2-ND
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 984474-MSP430FR6989IPNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
984474-MSP430FR6989IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers 984474-MSP430FR6989IPNR
Win Source Part Number: 984474-MSP430FR6989I PNR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430™ FRAM Core Processor: MSP430 CPUXV2 Speed: 16MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT Number of I/O: 63 Program Memory Size: 128KB (128K x 8) Program Memory Type: FRAM RAM Size: 2K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-51465-6,MSP430FR 6989IPNR-ND,296-5146 5-2,296-51465-1 Base Product Number: 430FR6989

Win Source Part Number: 984474-MSP430FR6989IPNR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430™ FRAM
Core Processor: MSP430 CPUXV2
Speed: 16MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 63
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FRAM
RAM Size: 2K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-51465-6,MSP430FR6989IPNR-ND,296-51465-2,296-51465-1
Base Product Number: 430FR6989

Buy Now Datasheet
Embedded - Microcontrollers - MSP430FR6989IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430FR6989IPNR
Embedded - Microcontrollers MSP430FR6989IPNR
IC MCU 16BIT 128KB FRAM 80LQFP

IC MCU 16BIT 128KB FRAM 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430FR6989IPNR
16-bit Microcontrollers - MCU MSP430FR6989IPNR
16-bit Microcontrollers - MCU Ultra low power MCU

16-bit Microcontrollers - MCU Ultra low power MCU

Buy Now Datasheet
Microcontrollers - MSP430FR6989IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430FR6989IPNR
Microcontrollers MSP430FR6989IPNR
IC MCU 16BIT 128KB FRAM 80LQFP

IC MCU 16BIT 128KB FRAM 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430FR6989IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430FR6989IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430FR6989IPNR
IC MCU 16BIT 128KB FRAM 80LQFP

IC MCU 16BIT 128KB FRAM 80LQFP

Supplier's Site
Microcontrollers - MSP430FR6989IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430FR6989IPNR
Microcontrollers MSP430FR6989IPNR
MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FRAM 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430FR6989IPNR 685-MSP430FR6989IPNR 296-51465-1-ND 984474-MSP430FR6989IPNR MSP430FR6989IPNR MSP430FR6989IPNR MSP430FR6989IPNR MSP430FR6989IPNR MSP430FR6989IPNR
Product Name MSP430FR6989 MSP430FR6989 16 MHz ULP Microcontroller - 128 KB FRAM, 2KB SRAM, 83 IO, ADC12, LCD, AES, Scan IF 16-bit 128KB 24MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 24 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit Other; A/D 12x12b
RAM 2 KB 2 KB 128 KB 2 KB 2 KB 2 KB
Supply Voltage 2 to 3.7 volts 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers