Texas Instruments MSP430G2202 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2202IRSA16R

Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote
Description
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2202IRSA16R is a mixed signal microcontroller from Texas Instruments, part of the MSP430G2x32 series. It operates within a low supply voltage range of 1.8 V to 3.6 V and is designed for ultra-low power consumption, making it suitable for battery-operated applications. The device features a 16-bit RISC architecture with a maximum clock frequency of 16 MHz and includes five power-saving modes, allowing for efficient energy management. This microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, and it supports up to 16 capacitive-touch enabled I/O pins. It also includes a universal serial interface (USI) for communication, supporting both SPI and I2C protocols. The device can wake up from standby mode in less than 1 µs, enhancing its responsiveness in applications requiring quick data processing. The MSP430G2202IRSA16R is available in a 16-pin QFN package and operates within a temperature range of -40°C to 85°C, making it suitable for a variety of environmental conditions. Typical applications include low-cost sensor systems that require analog signal processing and digital data transmission.

Datasheet Summary
Powered by GS/AI

The MSP430G2202IRSA16R is a mixed signal microcontroller from Texas Instruments, part of the MSP430G2x32 series. It operates within a low supply voltage range of 1.8 V to 3.6 V and is designed for ultra-low power consumption, making it suitable for battery-operated applications. The device features a 16-bit RISC architecture with a maximum clock frequency of 16 MHz and includes five power-saving modes, allowing for efficient energy management. This microcontroller is equipped with a 10-bit analog-to-digital converter (ADC) capable of 200 ksps, and it supports up to 16 capacitive-touch enabled I/O pins. It also includes a universal serial interface (USI) for communication, supporting both SPI and I2C protocols. The device can wake up from standby mode in less than 1 µs, enhancing its responsiveness in applications requiring quick data processing. The MSP430G2202IRSA16R is available in a 16-pin QFN package and operates within a temperature range of -40°C to 85°C, making it suitable for a variety of environmental conditions. Typical applications include low-cost sensor systems that require analog signal processing and digital data transmission.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2202 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller - MSP430G2202IRSA16R - Texas Instruments
Dallas, TX, United States
MSP430G2202 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller
MSP430G2202IRSA16R
MSP430G2202 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller MSP430G2202IRSA16R
MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85

MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller 16-QFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2202IRSA16R - 208844-MSP430G2202IRSA16R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2202IRSA16R
208844-MSP430G2202IRSA16R
Embedded - Embedded - Microcontrollers - MSP430G2202IRSA16R 208844-MSP430G2202IRSA16R
Manufacturer: Texas Instruments Win Source Part Number: 208844-MSP430G2202IR SA16R Packaging: Reel - TR Core Processor: MSP430 Number of I/O: 10 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 208844-MSP430G2202IRSA16R
Packaging: Reel - TR
Core Processor: MSP430
Number of I/O: 10
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16MHz 2KB VQFN Embedded Microcontroller MCU
685-MSP430G2202IRSA16R
16MHz 2KB VQFN Embedded Microcontroller MCU 685-MSP430G2202IRSA16R
16MHz 16b MCU, 2KB FLASH, 256B SRAM, SPI/I2C, 16-VQFN Product overview: MSP430G2202IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2202IRSA1 6R can be used for catalog matching and distributor lookup.

16MHz 16b MCU, 2KB FLASH, 256B SRAM, SPI/I2C, 16-VQFN Product overview: MSP430G2202IRSA16R from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 2KB, VQFN, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2202IRSA16R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430G2202IRSA16R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2202IRSA16R-ND
Microcontrollers MSP430G2202IRSA16R-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now Datasheet
Microcontrollers - MSP430G2202IRSA16R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430G2202IRSA16R
Microcontrollers MSP430G2202IRSA16R
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2202IRSA16R
16-bit Microcontrollers - MCU MSP430G2202IRSA16R
16-bit Microcontrollers - MCU Mixed Signal Micro controller

16-bit Microcontrollers - MCU Mixed Signal Micro controller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2202IRSA16R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2202IRSA16R
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2202IRSA16R
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site
Embedded - Microcontrollers - MSP430G2202IRSA16R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2202IRSA16R
Embedded - Microcontrollers MSP430G2202IRSA16R
IC MCU 16BIT 2KB FLASH 16QFN

IC MCU 16BIT 2KB FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - MSP430G2202IRSA16R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2202IRSA16R
Microcontrollers MSP430G2202IRSA16R
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 16-QFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2202IRSA16R 208844-MSP430G2202IRSA16R 685-MSP430G2202IRSA16R MSP430G2202IRSA16R-ND MSP430G2202IRSA16R MSP430G2202IRSA16R MSP430G2202IRSA16R MSP430G2202IRSA16R MSP430G2202IRSA16R
Product Name MSP430G2202 MSP430G2x32, MSP430G2x02 Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430G2202IRSA16R 16MHz 2KB VQFN Embedded Microcontroller MCU Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 2 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers