Texas Instruments MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IPW20

Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Description
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430G2303IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, measuring 6.5mm by 4.4mm, designed for ultra-low-power applications. It operates across a supply voltage range of 1.8V to 3.6V, with active mode consumption of 230 µA at 1MHz and 2.2V, and standby mode consumption of 0.5 µA. The device includes 4KB of flash memory, 256B of RAM, a 10-bit 200-ksps ADC, two 16-bit timers, a Universal Serial Communication Interface (USCI) supporting UART, SPI, and I2C, and capacitive-touch-enabled I/O pins. It supports Spy-Bi-Wire for on-chip emulation and includes a brownout detector. The part is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The MSP430G2303IPW20 is a 16-bit RISC microcontroller in a 20-pin TSSOP package, measuring 6.5mm by 4.4mm, designed for ultra-low-power applications. It operates across a supply voltage range of 1.8V to 3.6V, with active mode consumption of 230 µA at 1MHz and 2.2V, and standby mode consumption of 0.5 µA. The device includes 4KB of flash memory, 256B of RAM, a 10-bit 200-ksps ADC, two 16-bit timers, a Universal Serial Communication Interface (USCI) supporting UART, SPI, and I2C, and capacitive-touch-enabled I/O pins. It supports Spy-Bi-Wire for on-chip emulation and includes a brownout detector. The part is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller - MSP430G2303IPW20 - Texas Instruments
Dallas, TX, United States
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller
MSP430G2303IPW20
MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller MSP430G2303IPW20
MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85

MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller 20-TSSOP -40 to 85

Buy Now Datasheet
 - MSP430G2303IPW20 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 16MHz, CMOS, PDSO20

Supplier's Site Datasheet
Microcontrollers - MSP430G2303IPW20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430G2303IPW20-ND
Microcontrollers MSP430G2303IPW20-ND
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430G2303IPW20 - 1227578-MSP430G2303IPW20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430G2303IPW20
1227578-MSP430G2303IPW20
Embedded - Embedded - Microcontrollers - MSP430G2303IPW20 1227578-MSP430G2303IPW20
Manufacturer: Texas Instruments Win Source Part Number: 1227578-MSP430G2303I PW20 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227578-MSP430G2303IPW20
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
16MHz 4KB TSSOP Embedded Microcontroller MCU
685-MSP430G2303IPW20
16MHz 4KB TSSOP Embedded Microcontroller MCU 685-MSP430G2303IPW20
16b MCU, 16MHz, 4KB FLASH, 256B SRAM, UART/SPI/I2C, 20-TSSOP Product overview: MSP430G2303IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IPW20 can be used for catalog matching and distributor lookup.

16b MCU, 16MHz, 4KB FLASH, 256B SRAM, UART/SPI/I2C, 20-TSSOP Product overview: MSP430G2303IPW20 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 4KB, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16MHz, 4KB, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430G2303IPW20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430G2303IPW20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430G2303IPW20
Embedded - Microcontrollers MSP430G2303IPW20
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430G2303IPW20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430G2303IPW20
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430G2303IPW20
IC MCU 16BIT 4KB FLASH 20TSSOP

IC MCU 16BIT 4KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - MSP430G2303IPW20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430G2303IPW20
Microcontrollers MSP430G2303IPW20
MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430G2303IPW20
16-bit Microcontrollers - MCU MSP430G2303IPW20
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430G2303IPW20 MSP430G2303IPW20 MSP430G2303IPW20-ND 1227578-MSP430G2303IPW20 685-MSP430G2303IPW20 MSP430G2303IPW20 MSP430G2303IPW20 MSP430G2303IPW20 MSP430G2303IPW20
Product Name MSP430G2303 MSP430G2x33, MSP430G2x03 Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430G2303IPW20 16MHz 4KB TSSOP Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Features Watchdog Timer
Bits 16 Bit
RAM 0.2500 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers